EN
  • EN
  • DE

TBU-CA085-300-WH

Part No TBU-CA085-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 850V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package SMD
Voltage - Working 425V
Win Source Part Number 1105594-TBU-CA085-300-WH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing, Computers & Computer Peripherals, Test & Measurement, Consumer Electronics
Family Name TBU-CA
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TBU-CA085-300-WH CAD Model

Description

The Bourns Inc. TBU-CA085-300-WH is a surface mount circuit protection device with a voltage - working of 425V and a voltage - clamping of 850V.

  • Manufacturer: Bourns Inc.
  • Part Number: TBU-CA085-300-WH
  • Mounting Type: Surface Mount
  • Voltage - Working: 425V
  • Voltage - Clamping: 850V
  • Technology: Internal switch
  • Application: General purpose
  • Number of Circuits: 1
  • Packaging: SMD
  • Supply and Demand Status: Limited
  • Applications: Industrial, signal processing, computers & computer peripherals, test & measurement, and consumer electronics
  • Estimated EOL date: 2027

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess