EN
  • EN
  • DE

LTC2946HMS#TRPBF

Part No LTC2946HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Measurement Error 0.5%
Current - Supply 900µA
Voltage - Supply 2.7 V ~ 100 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2946
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340101-LTC2946HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2946HMS#TRPBF CAD Model

Description

Introducing the LTC2946HMS#TRPBF Power Monitor from Analog Devices Inc.

The LTC2946HMS#TRPBF is a sophisticated power and energy monitor integrated circuit (IC) from Analog Devices Inc., designed for precise monitoring of current, voltage, and power. This high-performance chip is particularly well-suited for systems that require accurate power consumption data, such as server farms, telecommunications equipment, and industrial machinery. Its compact surface-mount package makes it an excellent choice for space-constrained applications.

Key Features:

  • Wide Operating Range: The LTC2946HMS#TRPBF is capable of monitoring a wide voltage range from 0V to 100V, making it versatile for various applications and ensuring compatibility with high-voltage systems.
  • High Accuracy: It delivers high-accuracy measurements of current and voltage, providing the detailed data necessary for optimizing power efficiency and performance in electronic systems.
  • Integrated Coulomb Counter: The onboard Coulomb counter tracks total energy consumption, which is critical for managing power budgets and cost analysis in energy-conscious applications.
  • Multiple Communication Interfaces: This IC supports I2C/SMBus serial interface, enabling easy integration with microcontrollers and allowing for remote monitoring of power parameters.
  • Programmable Alerts: The device features programmable alert thresholds for overcurrent, overvoltage, and overtemperature conditions, ensuring protective measures can be taken promptly to prevent damage to the system.

Applications:

The LTC2946HMS#TRPBF is ideal for a range of applications where precise power monitoring is essential. These include:

  • Data Centers
  • Telecommunication Systems
  • Industrial Control Systems
  • Battery Management
  • Renewable Energy Systems

With its high level of integration and performance, the LTC2946HMS#TRPBF from Analog Devices Inc. is a reliable and efficient solution for advanced power monitoring needs. Its ability to provide real-time energy consumption data helps designers to create more energy-efficient products, reduce operational costs, and contribute to a greener environment.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9416 $51.7664
10+ $10.6188 $106.1880
15+ $10.2869 $154.3035
21+ $9.9551 $209.0571
26+ $9.6233 $250.2058
35+ $8.6278 $301.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess