EN
  • EN
  • DE

ADF4218LBRUZ-REEL7

Part No ADF4218LBRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Clock/Frequency Synthesizer (RF/IF) IC 3GHz 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADF4218
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4218LBRUZ-REEL7TR, 505-ADF4218LBRUZ-REEL7TR, ADF4218LBRUZ-REEL7-ND, ADF4218LBRUZ-REEL7DKR-ND, 505-ADF4218LBRUZ-REEL7DKR, 505-ADF4218LBRUZ-REEL7CT, ADF4218LBRUZ-REEL7DKR, ADF4218LBRUZ-REEL7CT-ND, ADF4218LBRUZ-REEL7CT, ADF4218LBRUZ-REEL7TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859980-ADF4218LBRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADF4218LBRUZ-REEL7 CAD Model

Description

Product Overview: ADF4218LBRUZ-REEL7

The ADF4218LBRUZ-REEL7 is a cutting-edge frequency synthesizer product from Analog Devices Inc., designed for RF applications that require high performance, reliability, and versatility. This device is part of the ADF4218 series, which is well-regarded in the industry for its ability to generate precise frequencies within communication systems.

Key Features

  • Frequency Range: The ADF4218LBRUZ-REEL7 operates over a broad frequency range, making it suitable for a variety of applications, including but not limited to wireless infrastructure, instrumentation, and base stations.
  • High Resolution: With its integrated dual-modulus prescaler, the device can achieve fine frequency resolution, which is essential for modern communication systems that demand high precision.
  • Low Phase Noise: The synthesizer's design ensures low phase noise performance, which is critical for maintaining signal integrity in RF systems.
  • Programmability: It offers programmable charge pump currents and a programmable counter operation, which allows for customization to specific system requirements.
  • Supply Voltage: The device operates on a supply voltage range that is compatible with standard logic levels, facilitating easy integration into existing designs.
  • Package Type: Supplied in a compact TSSOP package, the ADF4218LBRUZ-REEL7 is designed for space-constrained applications.

Applications

The ADF4218LBRUZ-REEL7 is ideal for use in a variety of applications where accurate frequency synthesis is paramount. This includes, but is not limited to, PLLs (Phase Locked Loops) in wireless communication systems, test and measurement equipment, and satellite communication systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4218LBRUZ-REEL7 is no exception. It is available in a tape and reel format (REEL7), which facilitates automated manufacturing processes and ensures the product is delivered in an efficient and reliable manner suitable for high-volume production.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess