EN
  • EN
  • DE

ADSST-AVR-3091

Part No ADSST-AVR-3091
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-3091
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345493-ADSST-AVR-3091
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-3091 CAD Model

Description

The ADSST-AVR-3091 from Analog Devices Inc. is a state-of-the-art audio/video receiver (AVR) integrated circuit that offers an exceptional combination of audio fidelity and video processing capabilities. Designed to cater to the high demands of modern home entertainment systems, this chip is an ideal solution for manufacturers looking to create products that deliver a premium multimedia experience.

Key Features

  • High-Performance Audio Processing: The ADSST-AVR-3091 is equipped with advanced audio decoding algorithms that support a wide range of audio formats, including Dolby TrueHD and DTS-HD Master Audio. This ensures that users experience the highest quality of sound, whether they are watching movies, listening to music, or playing games.
  • Superior Video Quality: With its powerful video processing engine, the AVR-3091 can handle the latest video standards, including 4K Ultra HD and HDR content. This ensures crystal-clear images and vibrant colors that bring the on-screen action to life.
  • Multiple Input/Output Options: The device offers a variety of I/O options to ensure compatibility with a wide range of external devices. This includes HDMI inputs and outputs, analog audio inputs, and digital audio interfaces, providing flexibility in system design and connectivity.
  • Customizable Signal Processing: The ADSST-AVR-3091 is designed with customization in mind, allowing manufacturers to tailor the audio and video processing to meet the specific needs of their products and customers.
  • Low Power Consumption: Despite its powerful capabilities, the AVR-3091 is engineered for efficiency, with low power consumption that helps to minimize heat generation and allows for more compact system designs.

Applications

The ADSST-AVR-3091 is highly versatile and can be used in a variety of applications, including:

  • Home theater systems
  • High-end audio/video receivers
  • Multi-room audio systems
  • Professional audio/video equipment

With its robust feature set and exceptional performance, the ADSST-AVR-3091 from Analog Devices Inc. represents a significant advancement in audio/video receiver technology, offering an unparalleled audiovisual experience for the most discerning users.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess