EN
  • EN
  • DE

ADUC7023BCPZ62I-R7

Part No ADUC7023BCPZ62I-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU with Enhanced IRQ Handler | IC MCU 32BIT 62KB FLASH 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity I2C, SPI
Peripherals POR, PWM, WDT
The number of I/O 12
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Date RAM Size 2K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 4x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADUC7023
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142375-ADUC7023BCPZ62I-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7023BCPZ62I-R7 CAD Model

Description

Product Overview: ADUC7023BCPZ62I-R7

The ADUC7023BCPZ62I-R7, from Analog Devices Inc., is a highly integrated microcontroller that combines high-performance analog peripherals with digital processing power. This component is designed to meet the rigorous demands of industrial, automotive, and general-purpose applications where efficient and precise data acquisition and control are essential.

Key Features

  • Core: The device is built around a 32-bit ARM7TDMI core, providing robust computational capabilities with a maximum clock speed of 41.78 MHz, ensuring swift data processing and control tasks.
  • Memory: It includes 62 kB of on-chip Flash/EE memory and 8 kB of SRAM, which is ample for various applications without the need for external memory components.
  • Analog Peripherals: The ADUC7023BCPZ62I-R7 features a range of analog peripherals, including a 12-bit ADC with up to 1 MSPS, 4 DACs, and a temperature sensor, making it ideal for precision measurement and control systems.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: Housed in a compact 48-lead LFCSP package, it is suitable for space-constrained applications.
  • Power Management: It offers multiple power-down modes, enabling energy-efficient operation, which is crucial for battery-powered or energy-sensitive systems.

Applications

The ADUC7023BCPZ62I-R7 is versatile and can be employed in a wide array of applications such as:

  • Industrial control systems
  • Automotive sensors and diagnostics
  • Battery management systems
  • Portable medical devices
  • Instrumentation and measurement systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUC7023BCPZ62I-R7 is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. With its robust feature set and dependable operation, this microcontroller is an excellent choice for designers seeking a balance of analog functionality and digital control.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4635 $51.9525
36+ $2.8419 $102.3084
55+ $2.7531 $151.4205
76+ $2.6643 $202.4868
98+ $2.5754 $252.3892
130+ $2.3090 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,508 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess