EN
  • EN
  • DE

LT8490EUKJ

Part No LT8490EUKJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 64QFN / Charger IC Multi-Chemistry 64-QFN (7x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Voltage - Supply (Max) 80V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (7x11)
Base Product Number LT8490
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254070-LT8490EUKJ
Ultra Librarian 3D Model Ultra Librarian LT8490EUKJ CAD Model

Description

The LT8490EUKJ is a sophisticated battery charging controller from Analog Devices Inc., designed to offer maximum power point tracking (MPPT) for solar power applications. This state-of-the-art component ensures that solar panels operate at their optimum power output level, thus maximizing the energy harnessed from the sun.

Key Features:

  • Advanced MPPT Algorithm: The LT8490EUKJ employs a fast and accurate MPPT algorithm which is capable of tracking rapidly changing atmospheric conditions, ensuring that the solar panels are always operating at their peak efficiency.
  • Versatile Input Voltage Range: This controller can handle a wide range of input voltages, making it suitable for various solar panel configurations and ensuring compatibility with a broad spectrum of photovoltaic cells.
  • Multiple Battery Chemistry Support: It is designed to charge a variety of battery types including lead-acid, Li-Ion, and LiFePO4, providing flexibility in the choice of battery technology for your system.
  • Highly Efficient: The LT8490EUKJ boasts a high conversion efficiency, which means more of the solar power is converted into usable energy for charging batteries, reducing energy loss.
  • Integrated Protection Features: It includes protection against overcurrent, overvoltage, overtemperature, and reverse battery conditions, which safeguards both the solar panels and the batteries.

Applications:

The LT8490EUKJ is ideal for a range of applications where efficient solar power conversion is required, such as:

  • Remote Power Systems
  • Portable Solar Chargers
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EV) Solar Charging Systems

With its advanced features and robust design, the LT8490EUKJ from Analog Devices Inc. stands out as a superior choice for engineers and developers looking to create reliable, high-performance solar-powered systems. Its ability to adapt to varying environmental conditions and support multiple battery chemistries makes it a versatile and essential component in the renewable energy landscape.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2658 $58.5316
4+ $27.3776 $109.5104
6+ $26.4336 $158.6016
9+ $24.5455 $220.9095
11+ $23.6014 $259.6154
14+ $22.6574 $317.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,004 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess