EN
  • EN
  • DE

HMC8412TCPZ-EP-PT

Part No HMC8412TCPZ-EP-PT
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description .LNA 0.4 11 GHZ / RF Amplifier IC General Purpose 400MHz ~ 11GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 400MHz ~ 11GHz
P1dB 18dBm
Gain 14dB
Noise Figure 1.8dB
RF Type General Purpose
Voltage - Supply 2V ~ 6V
Current - Supply 60mA
Test Frequency 400MHz ~ 9GHz
Mounting Surface Mount
Case / Package 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8412
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC8412TCPZ-EP-PT,-2735-HMC8412TCPZ-EP-PT
Standard Package 1
Win Source Part Number 1319695-HMC8412TCPZ-EP-PT
Ultra Librarian 3D Model Ultra Librarian HMC8412TCPZ-EP-PT CAD Model

Description

Analog Devices Inc. Presents the HMC8412TCPZ-EP-PT RF Amplifier

The HMC8412TCPZ-EP-PT is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the company's extensive range of RF and microwave devices, catering to a wide array of applications that require high-quality signal amplification. The HMC8412TCPZ-EP-PT is specifically engineered to meet the rigorous demands of various industries, including aerospace, defense, and communication systems.

Key Features

  • Frequency Range: The amplifier operates over a wide frequency range, making it versatile for multiple RF applications.
  • Gain: It offers a high gain, which is essential for applications that require signal enhancement without significant noise addition.
  • Output Power: The HMC8412TCPZ-EP-PT provides robust output power levels, ensuring that signals are amplified sufficiently for further processing or transmission.
  • Power Added Efficiency (PAE): With its high PAE, the amplifier maintains efficiency in power usage, which is crucial for battery-powered or energy-sensitive systems.
  • Package: The device comes in a compact package, allowing for seamless integration into space-constrained designs without compromising performance.

Enhanced Performance

The HMC8412TCPZ-EP-PT is designed with the end-user in mind, focusing on delivering consistent and reliable performance under various conditions. Its robust design ensures stability over temperature changes and other environmental factors, making it a suitable choice for mission-critical applications where failure is not an option.

Applications

  • Communications: Ideal for use in broadband, cellular, and satellite communication infrastructures where signal integrity is paramount.
  • Test and Measurement: Suitable for integration into equipment used for RF testing and measurement, ensuring accurate readings and diagnostics.
  • Military and Aerospace: Its specifications align with the needs of military and aerospace applications, where robustness and high performance are required.

The HMC8412TCPZ-EP-PT from Analog Devices Inc. is more than just an RF amplifier; it is a testament to the company's commitment to quality, performance, and innovation. With its advanced features and dependable performance, this product stands out as a top choice for professionals seeking to enhance their RF signal chain solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess