EN
  • EN
  • DE

HMC594LC3B

Part No HMC594LC3B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Frequency 2GHz ~ 4GHz
P1dB 21dBm
Gain 10dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 5.5V ~ 6.5V
Current - Supply 100mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC594
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382258-HMC594LC3B
Ultra Librarian 3D Model Ultra Librarian HMC594LC3B CAD Model

Description

Product Overview: HMC594LC3B from Analog Devices Inc.

The HMC594LC3B is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Pulsed Power Amplifier from Analog Devices Inc., designed to offer exceptional output power and gain while maintaining high efficiency and linearity. This amplifier operates within the 6 to 18 GHz frequency range, making it an ideal choice for a wide range of applications, including radar, test instrumentation, and communication systems.

Key Features

  • Frequency Range: 6 - 18 GHz, providing broad coverage for versatile use in multiple high-frequency applications.
  • Output Power: Delivers +29 dBm of saturated output power, ensuring strong signal amplification.
  • Gain: Offers 17 dB of small signal gain, which translates to robust signal amplification capabilities.
  • Efficiency: High efficiency design, reducing power consumption and heat dissipation.
  • Package: Housed in a compact 3x3 mm ceramic QFN package, allowing for integration into space-constrained applications.

Applications

The HMC594LC3B is versatile enough to be used in a variety of high-frequency applications, including:

  • Electronic Warfare (EW) and Electronic Counter Measures (ECM)
  • Point-to-point and point-to-multipoint radios
  • Fiber optic applications
  • Test equipment and sensors
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and the HMC594LC3B is no exception. The product is manufactured with the highest standards to ensure reliable performance in even the most demanding environments. With its robust construction and proven design, the HMC594LC3B stands as a testament to Analog Devices Inc.'s dedication to excellence in high-frequency amplification solutions.

For detailed specifications, application notes, and additional resources, potential users are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1084 $104.2168
3+ $42.7557 $128.2671
5+ $41.4196 $207.0980
6+ $40.0835 $240.5010
8+ $38.7474 $309.9792
10+ $34.7389 $347.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess