EN
  • EN
  • DE

A3M34TL139T2

Part No A3M34TL139T2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description AIRFAST POWER AMPLIFIER MODULE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Frequency 3.3GHz ~ 3.58GHz
Gain 27.3dB
RF Type LTE
Voltage - Supply 24V ~ 30V
Test Frequency 3.3GHz
Mounting Type Surface Mount
Package / Case 26-LQFN Exposed Pad
Supplier Device Package 26-HLQFN (10x6)
Standard Package 2,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1081183-A3M34TL139T2
Ultra Librarian 3D Model Ultra Librarian A3M34TL139T2 CAD Model

Description

The A3M34TL139T2 is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in the industry known for their innovative and reliable solutions. This particular product is part of NXP's extensive portfolio, designed to meet the needs of a wide range of applications, from automotive to industrial, mobile, and IoT (Internet of Things).

Key Features

  • High Performance: The A3M34TL139T2 is built for high-speed operation and optimized for low power consumption, making it suitable for energy-sensitive applications.
  • Advanced Technology: Utilizing cutting-edge manufacturing technology, this product offers superior reliability and performance.
  • Integration: It features a high level of integration, reducing the need for external components and simplifying design and development for system integrators.
  • Security: Security is at the forefront of this product's design, with features to protect against unauthorized access and ensure data integrity.

Applications

The A3M34TL139T2 is versatile and can be used in various applications, including:

  • Automotive systems such as advanced driver-assistance systems (ADAS) and infotainment.
  • Industrial automation for control systems and robotics.
  • Mobile devices that require high processing power with low energy consumption.
  • IoT devices where connectivity and security are paramount.

Technical Specifications

Parameter Specification Package Surface-Mount Technology (SMT) Operating Temperature -40°C to +85°C Supply Voltage Typical values as per datasheet Communication Interfaces I2C, SPI, UART, etc.

Quality and Support

NXP is committed to providing exceptional quality and support for their products. The A3M34TL139T2 is backed by NXP's comprehensive technical support and documentation, ensuring that developers have all the resources they need to successfully integrate this product into their solutions.

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess