EN
  • EN
  • DE

MW7IC3825NR1

Part No MW7IC3825NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 3.4GHz ~ 3.6GHz
P1dB 44.8dBm
Gain 25dB
RF Type WiMax
Voltage - Supply 32V
Current - Supply 230mA
Test Frequency 3.6GHz
Mounting Type Chassis Mount
Package / Case TO-270-16 Variant, Flat Leads
Supplier Device Package TO-270 WBL-16
Base Product Number MW7IC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 977985-MW7IC3825NR1
Ultra Librarian 3D Model Ultra Librarian MW7IC3825NR1 CAD Model

Description

NXP MW7IC3825NR1 RF Integrated Circuit

The NXP MW7IC3825NR1 is a high-performance RF integrated circuit designed for a wide range of applications, including but not limited to, RF power amplifiers in cellular base station transceivers. This product is part of NXP's advanced RF portfolio and is engineered to provide efficient, reliable performance for communication systems operating in the 1805 to 1880 MHz frequency range.

Key Features

  • Frequency Range: Specifically designed to operate within the 1805 to 1880 MHz frequency band, making it ideal for DCS1800 applications.
  • High Output Power: Capable of delivering a high output power of 25 Watts, ensuring robust signal transmission and reception for high-demand applications.
  • High Gain: Offers a high gain of 32 dB (typical), which enhances signal strength and quality without the need for additional amplification stages.
  • Efficiency: Features a high efficiency of 32% (typical), reducing power consumption and heat dissipation, which is crucial for maintaining system reliability and longevity.
  • Integrated ESD Protection: Comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its durability.
  • Thermally Enhanced Package: Utilizes an over-molded plastic package that provides excellent thermal performance and ensures stability under varying operating conditions.

Applications

The MW7IC3825NR1 is versatile enough to be used in a variety of RF power applications. It is particularly suited for:

  • Cellular base station transceivers for DCS1800 networks
  • RF power amplifiers for GSM, GPRS, EDGE, and CDMA systems
  • Professional mobile radio systems
  • General-purpose RF applications requiring high power and efficiency

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The MW7IC3825NR1 is manufactured to the highest standards to ensure it meets the rigorous demands of commercial and industrial applications. Customers can trust NXP's products for consistent performance and durability.

You May Also Be Interested in

Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3944 $75.3944
2+ $61.8622 $123.7244
3+ $59.9289 $179.7867
4+ $57.9957 $231.9828
6+ $56.0625 $336.3750
7+ $50.2630 $351.8410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess