EN
  • EN
  • DE

EVAL-AD7843EBZ

Part No EVAL-AD7843EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD7843 / AD7843 - 12 Bit 125k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 125k
Data Interface Serial
Input Range 0 ~ 5.25V
Power (Typ) @ Conditions 1.4mW @ 125kSPS
Utilized IC / Part AD7843
Supplied Contents Board(s)
Base Product Number AD7843
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1337934-EVAL-AD7843EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7843EBZ CAD Model

Description

The EVAL-AD7843EBZ is a high-performance evaluation board presented by Analog Devices Inc., designed for testing and assessing the capabilities of the AD7843 Touch Screen Digitizer. The AD7843 is a 12-bit successive approximation analog-to-digital converter (SAR ADC) with a synchronous serial interface and low on-resistance switches for driving touch screens. This evaluation board is an essential tool for engineers and designers looking to integrate touch screen functionality into their applications.

Featuring a compact and user-friendly design, the EVAL-AD7843EBZ is equipped with a variety of features to facilitate easy testing and integration. The board comes with the AD7843 chip pre-installed, and it provides access to all the signal pins via edge connectors, making it straightforward to connect to a touch screen and a host microcontroller or processor for data acquisition and processing.

The evaluation board is designed to work with a wide range of touch screens, supporting 4-wire resistive touch screen models commonly used in industrial controls, personal digital assistants (PDAs), and other touch-enabled devices. The AD7843 itself is capable of on-chip temperature measurement and battery voltage monitoring, adding to the versatility of the EVAL-AD7843EBZ for various application requirements.

The EVAL-AD7843EBZ also includes a reference design and comprehensive documentation to assist developers in understanding the operation of the AD7843 and how to best utilize the evaluation board. Software support is provided, enabling users to interact with the board through a graphical user interface (GUI), making it easier to manipulate the settings and read data from the touch screen.

In summary, the EVAL-AD7843EBZ from Analog Devices Inc. is a robust evaluation platform that provides developers with a convenient and efficient way to evaluate the performance of the AD7843 Touch Screen Digitizer. Whether for prototyping or educational purposes, this evaluation board is an invaluable resource for any project involving touch screen technology.

You May Also Be Interested in

Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Texas Instruments
EVAL BOARD FOR ADC16DV160
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess