EN
  • EN
  • DE

XC7K420T-3FFG1156E

Part No XC7K420T-3FFG1156E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 1156FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 30781440 416960 1156-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 32575
Number of Logic Elements/Cells 416960
Total RAM Bits 30781440
Number of I/O 400
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1156-FCBGA (35x35)
Base Product Number XC7K420
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318044-XC7K420T-3FFG1156E
Ultra Librarian 3D Model Ultra Librarian XC7K420T-3FFG1156E CAD Model

Description

The Xilinx Kintex-7 XC7K420T-3FFG1156E is a high-performance FPGA (Field-Programmable Gate Array) designed for demanding applications requiring significant logic density and signal processing capabilities. Part of the Kintex-7 family, it balances performance, power efficiency, and cost, making it suitable for a wide range of industries.

Applications

  • Wireless Communications: Used in base stations and remote radio heads for implementing complex signal processing algorithms.
  • Wired Communications: Employed in high-speed networking equipment, such as switches and routers, for packet processing and traffic management.
  • Broadcast: Integrated into video processing equipment for encoding, decoding, and transcoding video streams.
  • Medical Imaging: Utilized in MRI, CT, and ultrasound systems for image processing and analysis.
  • Aerospace and Defense: Applied in radar systems, electronic warfare systems, and guidance systems for real-time signal processing and control.
  • High-Performance Computing: Deployed in data centers and research facilities for accelerating compute-intensive tasks.

Features

  • Logic Cells: Contains 406,720 logic cells, providing substantial capacity for complex digital designs.
  • Block RAM: Offers 21,330 Kbits of block RAM for on-chip data storage, reducing the need for external memory access.
  • DSP Slices: Includes 1,540 DSP slices for high-performance digital signal processing.
  • Clock Management: Features integrated clock management tiles for precise clock generation and distribution.
  • High-Speed Transceivers: Equipped with high-speed serial transceivers supporting various protocols for fast data transfer.
  • Package: Available in a 1156-pin flip-chip fine-pitch ball grid array (FFG1156) package.
  • Operating Temperature: Extended temperature range version available, supporting -40°C to +100°C junction temperatures.

Benefits

  • High Performance: Delivers high-speed performance for demanding applications due to its advanced architecture and high clock speeds.
  • Flexibility: Allows for custom hardware implementation of algorithms and protocols, providing flexibility in design.
  • Power Efficiency: Balances performance and power consumption, making it suitable for power-sensitive applications.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.
  • Scalability: Part of the Kintex-7 family, offering scalability to meet varying application requirements.
  • Reduced Time to Market: Allows for rapid prototyping and deployment of designs, reducing time to market.

Additional Details

The XC7K420T-3FFG1156E supports various I/O standards, including LVDS, LVTTL, and HSTL, enabling seamless integration with other system components. It is supported by Xilinx's Vivado Design Suite, providing a comprehensive development environment for design entry, simulation, and implementation. The device also features built-in security features, such as bitstream encryption and authentication, to protect against unauthorized access and tampering. The Kintex-7 family is known for its robust performance and reliability, making the XC7K420T-3FFG1156E a dependable solution for critical applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess