EN
  • EN
  • DE

CLH0603T-5N6S-F

Part No CLH0603T-5N6S-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964038-CLH0603T-5N6S-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-5N6S-F CAD Model

Description

The CLH0603T-5N6S-F is a wire-wound chip inductor manufactured by Chilisin. This component is part of the CLH series, well-regarded for its high performance and reliability in a compact size. The inductor is designed for use in a variety of high-frequency applications where precise inductance and minimal signal loss are critical.

Applications

  • RF Circuits: Commonly used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication: Employed in wireless communication devices such as smartphones, tablets, and modules for signal processing.
  • Bluetooth Applications: Utilized in Bluetooth-enabled devices for impedance matching and filtering.
  • GPS Receivers: Incorporated into GPS receivers for noise reduction and signal conditioning.
  • LC Filters: Applied in LC filter circuits for signal filtering and noise reduction.

Features

  • High Q-Factor: Features a high Q-factor, ensuring efficient energy storage and minimal power loss.
  • Tight Inductance Tolerance: Offers a tight inductance tolerance, allowing for precise and predictable performance.
  • Small 0603 Package: Comes in a small 0603 package size, making it suitable for high-density circuit designs.
  • Excellent Self-Resonant Frequency (SRF): Exhibits a high SRF, allowing for stable operation at high frequencies.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring it is free from hazardous substances.

Benefits

  • Improved Circuit Performance: The high Q-factor and tight tolerance lead to improved circuit performance and efficiency.
  • Miniaturization: The small size allows for integration into compact and portable devices.
  • Stable High-Frequency Operation: The high SRF ensures stable performance at high frequencies.
  • Reliable Performance: Designed to provide reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures it is environmentally safe and compliant with regulations.

Additional Details

The CLH0603T-5N6S-F has an inductance value of 5.6nH. The 'S' typically signifies a standard tolerance. This inductor is manufactured with a ceramic core and a precisely wound coil of wire to maximize performance. Designed for Surface Mount Technology (SMT), it is compatible with standard reflow soldering processes. Its compact size and exceptional performance make it a preferred choice for many high-frequency applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,015 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess