EN
  • EN
  • DE
  • IT

ADXL316WBCSZ-RL7

Part No ADXL316WBCSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETEREROMETER 16G ANALOG / Accelerometer X, Y, Z Axis ±16g 1.6kHz (X,Y), 550Hz (Z) 12-LFCSP-SS (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis X, Y, Z
Acceleration Range ±16g
Sensitivity (mV/g) 57
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 3.6V
Features Adjustable Bandwidth, Standby Mode
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-LQFN Exposed Pad, CSP
Supplier Device Package 12-LFCSP-SS (4x4)
Base Product Number ADXL316
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Standard Package 1,000
Win Source Part Number 1336525-ADXL316WBCSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL316WBCSZ-RL7 CAD Model

Description

ADXL316WBCSZ-RL7: High Precision Accelerometer by Analog Devices Inc.

The ADXL316WBCSZ-RL7 is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This device is engineered to provide high-performance acceleration sensing in a compact package, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The ADXL316WBCSZ-RL7 offers precise acceleration measurement with minimal noise, providing reliable data for critical applications.
  • Wide Measurement Range: This accelerometer is capable of measuring acceleration across a broad range, ensuring versatility in various use cases.
  • Low Power Consumption: Designed with power efficiency in mind, it helps extend the battery life of portable devices.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs without sacrificing performance.
  • Robust Design: The device is built to withstand harsh environments, making it suitable for industrial applications that require durability.

Technical Specifications

Parameter Value Measurement Axes 3-Axis Sensitivity Optimized for high precision Output Type Analog Voltage Supply Voltage Designed for low voltage operation Temperature Range Extended operating range Package / Case Compact and robust packaging

The ADXL316WBCSZ-RL7 is not just a testament to Analog Devices Inc.'s commitment to quality, but also a reflection of their expertise in creating accelerometers that are both highly functional and easy to use. Whether it's for tracking movement, detecting orientation changes, or providing inputs for safety systems, this accelerometer stands out as a reliable choice for designers and engineers seeking the best in motion sensing technology.

With its combination of precision, power efficiency, and compact design, the ADXL316WBCSZ-RL7 is well-suited to meet the demands of modern applications where accurate acceleration data is paramount.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9581 $51.8324
10+ $10.6323 $106.3230
15+ $10.3000 $154.5000
21+ $9.9678 $209.3238
26+ $9.6355 $250.5230
35+ $8.6388 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess