EN
  • EN
  • DE

AD8337BCPZ-REEL

Part No AD8337BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 8LFCSP / Variable Gain Amplifier IC Signal Processing 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8337
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8337BCPZ-REEL-ND,ANAANAAD8337BCPZ-REEL,505-AD8337BCPZ-REELCT,505-AD8337BCPZ-REELTR,2156-AD8337BCPZ-REEL,505-AD8337BCPZ-REELDKR,-2735-AD8337BCPZ-REELCT
Standard Package 5,000
Win Source Part Number 1321646-AD8337BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8337BCPZ-REEL CAD Model

Description

AD8337BCPZ-REEL - General Purpose Variable Gain Amplifier

The AD8337BCPZ-REEL from Analog Devices Inc. is a versatile, low-cost, variable gain amplifier (VGA) that offers excellent linearity and a wide dynamic range, making it an ideal choice for a variety of applications. Packaged in a compact LFCSP (Lead Frame Chip Scale Package), this device is part of a reel, ensuring efficient handling and manufacturing processes.

The AD8337BCPZ-REEL operates over a broad frequency range, with a bandwidth that extends from DC to several MHz, making it suitable for use in IF (Intermediate Frequency) and baseband gain control applications. Its linear-in-dB gain control provides consistent performance, with the gain being adjustable from -4.5 dB to 20 dB, which can be set using either a single-ended or differential control voltage.

With a single supply voltage ranging from 5 V to 10 V and a low supply current, the AD8337BCPZ-REEL is designed for power-sensitive applications. Its excellent thermal performance ensures stability and reliability across various temperature ranges, which is critical for demanding environments.

Key features of the AD8337BCPZ-REEL include:

  • Linear-in-dB gain control
  • Gain range: -4.5 dB to 20 dB
  • Single-ended or differential gain control
  • Low noise figure
  • Single-supply operation: 5 V to 10 V
  • Compact LFCSP packaging

This VGA is optimized for medical imaging, industrial control systems, and communication infrastructure, where precise gain control and high linearity are essential. The AD8337BCPZ-REEL is also a suitable choice for automatic gain control (AGC) systems and for driving analog-to-digital converters (ADCs) in data acquisition systems.

Analog Devices Inc. is known for its high-quality components, and the AD8337BCPZ-REEL is no exception. With its robust design and flexible operation, it stands out as a top choice for designers looking to enhance their signal chain performance with a reliable and cost-effective variable gain solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess