EN
  • EN
  • DE

ADXRS610BBGZ

Part No ADXRS610BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description ±300°/sec Yaw Rate Gyro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142768-ADXRS610BBGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS610BBGZ CAD Model

Description

The ADXRS610BBGZ is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demanding needs of industrial, instrumentation, and stabilization applications. This state-of-the-art MEMS device provides precise rotational rate measurements in a compact, surface-mount package, making it an ideal choice for a variety of applications including robotics, platform stabilization, and motion control systems.

Key Features

  • High Performance: The ADXRS610BBGZ offers excellent vibration immunity and a wide measurement range, ensuring reliable performance even in the most challenging environments.
  • Temperature Stability: With its built-in temperature compensation, the device maintains consistent performance over a wide temperature range, making it suitable for applications that experience fluctuating environmental conditions.
  • Robust Design: Enclosed in a hermetic package, the ADXRS610BBGZ is designed to withstand harsh conditions, including shock and vibration, ensuring long-term durability and reliability.
  • Easy Integration: The gyroscope's surface-mount form factor allows for straightforward integration into existing designs, minimizing the need for additional hardware modifications.
  • Analog Output: It provides an analog voltage output proportional to the angular rate, which simplifies interfacing with analog-to-digital converters and other circuitry.
  • Power Efficiency: Optimized for low power consumption, the ADXRS610BBGZ is suitable for battery-powered devices where power efficiency is critical.

Applications

The versatility of the ADXRS610BBGZ makes it an excellent choice for a wide array of applications. These include but are not limited to:

  • Vehicle dynamics
  • Platform stabilization and control
  • Robotics and unmanned vehicles
  • Instrumentation
  • High-precision machinery

With its robust design and precision measurement capabilities, the ADXRS610BBGZ from Analog Devices Inc. is a top-tier solution for any project requiring accurate angular rate sensing.

You May Also Be Interested in

Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3372 $68.3372
3+ $56.0716 $168.2148
4+ $54.3194 $217.2776
5+ $52.5672 $262.8360
6+ $50.8149 $304.8894
8+ $45.5582 $364.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess