EN
  • EN
  • DE

ADXRS450BEYZ-RL

Part No ADXRS450BEYZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±300
Sensitivity (LSB/(°/s)) 80
Bandwidth 80Hz
Output Type SPI
Supply Voltage (V) 3.15V ~ 5.25V
Supply Current 6mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-CLCC
Family Part Number ADXRS450
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142765-ADXRS450BEYZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS450BEYZ-RL CAD Model

Description

The ADXRS450BEYZ-RL is a high-performance, angular rate sensor (gyroscope) from the renowned manufacturer Analog Devices Inc. This cutting-edge sensor is designed to precisely measure angular velocity with a full-scale range of ±300°/sec. It is part of the ADXRS450 series, which is known for its exceptional vibration immunity and stability. This makes it an ideal choice for a wide array of applications, including but not limited to, industrial, medical, and automotive systems.

Key Features

  • High Precision: The ADXRS450BEYZ-RL offers excellent rate sensing in harsh environments with its high vibration rejection and a temperature-sensing range of -40°C to +105°C.
  • Integrated Electronics: This device includes on-chip signal conditioning, which simplifies the integration process and reduces the need for external circuitry.
  • Robust Design: Encased in a compact, surface-mount package, this gyroscope is designed to withstand the rigors of advanced industrial applications.
  • Power Efficiency: With a low operating voltage and power consumption, the ADXRS450BEYZ-RL is optimized for power-sensitive designs.

Applications

  • Vehicle dynamics
  • Platform stabilization
  • Robotics
  • Instrumentation
  • Medical devices

Technical Specifications

  • Supply Voltage: 3.3V ±10%
  • Sensitivity: 80 LSB/°/sec
  • Output Signal: Analog
  • Measurement Range: ±300°/sec
  • Operating Temperature Range: -40°C to +105°C
  • Package / Case: Surface Mount

The ADXRS450BEYZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable sensors. With its robust design and advanced features, it stands out as a superior choice for precision angular velocity measurement in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess