EN
  • EN
  • DE

ADXL78

Part No ADXL78
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single-Axis, High-g, iMEMS Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142761-ADXL78
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL78 CAD Model

Description

ADXL78: High Precision, Low Power Accelerometer

The ADXL78 from Analog Devices Inc. is a high-performance, low-power, analog output accelerometer that offers exceptional precision and versatility. Designed for a wide range of applications, from industrial instrumentation to automotive systems, the ADXL78 is capable of measuring acceleration with a full-scale range of ±35g to ±250g. Its robust design ensures reliable operation under extreme conditions, making it an ideal choice for demanding environments.

This accelerometer features a hermetically sealed package that provides excellent long-term stability as well as resistance to environmental factors such as humidity and temperature variations. The ADXL78's signal conditioning circuitry includes a temperature-compensated voltage reference and a calibration mode for zero-g offset full-scale span adjustment, ensuring accurate and stable measurements.

The device operates on a single 5 V supply and consumes a minimal amount of power, which is crucial for battery-powered or energy-sensitive applications. Its analog voltage output is proportional to the acceleration and can be easily interfaced with a wide range of analog-to-digital converters (ADCs) or directly connected to microcontrollers and DSPs.

Key features of the ADXL78 include:

  • Full-scale ranges of ±35g, ±50g, ±70g, ±100g, ±250g
  • High resonance frequency for accurate and high-speed measurements
  • Low power consumption suitable for portable devices
  • Temperature-compensated outputs for enhanced stability
  • Self-test feature for integrity checking
  • High shock survivability for rugged applications

The ADXL78 is a reliable and precise solution for acceleration measurement needs, providing a high degree of flexibility for system designers. Whether it's for vehicle crash event detection, vibration monitoring, or tilt-sensing, the ADXL78 delivers outstanding performance and value. Analog Devices Inc. continues to set the standard in sensor technology with products like the ADXL78, ensuring that your systems are built on the most reliable and accurate components available.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9725 $65.8350
13+ $9.0032 $117.0416
20+ $8.7226 $174.4520
28+ $8.4407 $236.3396
36+ $8.1589 $293.7204
48+ $7.3158 $351.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess