EN
  • EN
  • DE

ADXL377BCPZ-RL7

Part No ADXL377BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Small, Low Power, 3-Axis 200 g Accelerometer | ACCEL 200G ANALOG 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Type Analog
Axis X, Y, Z
Acceleration Range ±200g
Sensitivity (mV/g) 6.5
Bandwidth 0.5Hz ~ 1.3kHz (X,Y), 0.5Hz ~ 1kHz (Z)
Output Type Analog Voltage
Supply Voltage (V) 1.8V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (3x3)
Family Part Number ADXL377
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142758-ADXL377BCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL377BCPZ-RL7 CAD Model

Description

ADXL377BCPZ-RL7 - High-G Accelerometer from Analog Devices Inc.

The ADXL377BCPZ-RL7 is a robust, high-performance analog accelerometer from the esteemed manufacturer, Analog Devices Inc. This sensor is specifically designed to measure acceleration with a full-scale range of ±200g. It is capable of detecting both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADXL377BCPZ-RL7 offers a small footprint of 4mm x 4mm, making it an ideal choice for space-constrained applications. Its low power consumption and single analog voltage output make it simple to integrate into existing systems, while its high-g range makes it suitable for a wide array of applications, including shock detection, impact monitoring, and sports equipment analysis.

The device operates on a supply voltage ranging from 2.0V to 3.6V, which allows for flexibility in battery-powered applications. It also features a bandwidth that can be selected by the user, providing a customizable approach to signal processing. The ADXL377BCPZ-RL7 is temperature-stable and calibrated to ensure accurate measurements over its entire operating temperature range of -40°C to +85°C.

Integration is straightforward due to its analog output, which can be directly connected to an ADC (Analog-to-Digital Converter) for digital processing. The sensor's high-g capabilities make it particularly useful in areas such as automotive crash testing, concussion detection in helmets, and other applications where extreme forces may be encountered.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the ADXL377BCPZ-RL7 is no exception. With its robust design, high precision, and versatility, this accelerometer is a top choice for engineers and designers looking to measure high levels of acceleration with confidence.

Key Features:

  • Measurement Range: ±200g
  • Compact LFCSP Package: 4mm x 4mm
  • Low Power Consumption
  • Flexible Supply Voltage: 2.0V to 3.6V
  • User-Selectable Bandwidth
  • Temperature Stable and Calibrated
  • Wide Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess