EN
  • EN
  • DE

ADXL362BCCZ-RL

Part No ADXL362BCCZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Micropower, 3-Axis, 2g/4g/8g Digital Output MEMS Accelerometer | ACCELEROMETER 2-8G SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1 (±2g) ~ 4 (±8g)
Bandwidth 6.25Hz ~ 400Hz
Output Type SPI
Supply Voltage (V) 1.6V ~ 3.5V
Features Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFLGA
Supplier Device Package 16-LGA (3x3.25)
Family Part Number ADXL362
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142755-ADXL362BCCZ-RL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Medical, Wireless, Sensing & Instrumentation
Family Name ADXL362
Introduction Date June 01, 2012
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADXL362BCCZ-RL CAD Model

Description

The ADXL362BCCZ-RL is a state-of-the-art, ultra-low power, 3-axis MEMS accelerometer manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is designed for applications that demand minimal power consumption without sacrificing precision and performance.

Key Features

  • Ultra-Low Power Consumption: The ADXL362BCCZ-RL is optimized for battery-powered devices, featuring power-saving modes that significantly extend battery life.
  • 3-Axis Sensing: With the ability to measure acceleration on the x, y, and z axes, this accelerometer provides comprehensive motion detection and analysis.
  • Selectable Resolution: Users can choose between 8-bit and 12-bit resolution modes, allowing for flexibility between higher precision and lower power usage.
  • Wide Dynamic Range: The device supports several measurement ranges (±2g, ±4g, ±8g), making it versatile for various applications.
  • Activity and Inactivity Detection: Built-in features enable the detection of motion or lack thereof, which can be used for power management or triggering system actions.
  • Temperature Stable: The ADXL362BCCZ-RL maintains consistent performance across a broad temperature range, ensuring reliable operation in diverse environments.

Applications

The ADXL362BCCZ-RL is ideal for a wide range of applications, including but not limited to:

  • Mobile devices
  • Health and fitness trackers
  • Industrial monitoring systems
  • Remote controlled toys
  • Security systems

Technical Specifications

Parameter Value Supply Voltage 1.6V to 3.5V Communication Interface SPI (3- and 4-wire) Operating Temperature Range -40°C to +85°C Package 16-lead, 3x3 mm ceramic LGA

With its robust feature set and versatile application range, the ADXL362BCCZ-RL from Analog Devices Inc. represents a premier choice for designers looking to incorporate reliable motion sensing into their products with minimal power draw.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8206 $52.9236
14+ $7.2375 $101.3250
22+ $7.0113 $154.2486
30+ $6.7851 $203.5530
39+ $6.5590 $255.8010
52+ $5.8804 $305.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess