EN
  • EN
  • DE

ADXL180WCPZA-RL

Part No ADXL180WCPZA-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description IC ACCELEROMETER 16-LFCSP / Accelerometer X Axis ±50g, 100g, 150g, 200g, 250g, 350g, 500g 100Hz ~ 800Hz 16-LFCSP-LQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series iMEMS®
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X
Acceleration Range ±50g, 100g, 150g, 200g, 250g, 350g, 500g
Sensitivity (mV/g) 32.8mV/g
Bandwidth 100Hz ~ 800Hz
Output Type Analog Voltage
Voltage - Supply 5V ~ 14.5V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-LFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (5x5)
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45090-ADXL180WCPZA-RL
Ultra Librarian 3D Model Ultra Librarian ADXL180WCPZA-RL CAD Model

Description

ADXL180WCPZA-RL: High-Performance Accelerometer by Analog Devices Inc.

The ADXL180WCPZA-RL is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This component is part of a broad range of accelerometers suitable for various applications requiring high accuracy, reliability, and performance.

Key Features:

  • Wide Dynamic Range: The ADXL180WCPZA-RL offers a broad measurement range, making it ideal for capturing both high and low acceleration signals in various environments.
  • High Resolution: With its high resolution, this accelerometer provides precise readings, allowing for detailed motion analysis and vibration monitoring.
  • Low Power Consumption: Engineered with energy efficiency in mind, the device operates with minimal power, making it suitable for battery-powered applications.
  • Robust Design: The component is built to withstand harsh conditions, ensuring consistent performance even in challenging industrial settings.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained designs without compromising on functionality.

Applications:

The versatility of the ADXL180WCPZA-RL makes it an excellent choice for a wide array of applications, including:

  • Inertial measurement units for vehicle dynamics
  • Platform stabilization systems
  • Health and usage monitoring systems (HUMS) for machinery
  • Consumer electronics requiring motion sensing
  • Industrial equipment monitoring

Reliability and Support:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADXL180WCPZA-RL is no exception. Customers can expect robust performance and long-term reliability. Additionally, Analog Devices provides extensive technical support, including datasheets, reference designs, and application notes, to assist designers in integrating this accelerometer into their projects effectively.

Overall, the ADXL180WCPZA-RL from Analog Devices Inc. represents a blend of advanced technology, high precision, and practical design, making it an excellent choice for engineers and designers looking to enhance the performance and functionality of their systems with a reliable accelerometer.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess