EN
  • EN
  • DE

ADXL001-500BEZ-R7

Part No ADXL001-500BEZ-R7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description High Performance, Wide Bandwidth Accelerometer | ACCELEROMETER 500G ANALOG 8LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X
Acceleration Range ±500g
Sensitivity (mV/g) 2.2
Bandwidth 32kHz
Output Type Analog Voltage
Supply Voltage (V) 3.135V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-LCC (5x5)
Family Part Number ADXL001
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1142722-ADXL001-500BEZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL001-500BEZ-R7 CAD Model

Description

ADXL001-500BEZ-R7: High-Performance Vibration Sensor

The ADXL001-500BEZ-R7 is a state-of-the-art vibration sensor from Analog Devices Inc., designed to meet the rigorous demands of industrial and instrumentation applications. This accelerometer is a part of the ADXL001 series, known for its high precision and wide frequency response. It is particularly suited for condition monitoring, predictive maintenance, and dynamic vibration analysis.

Key Features

  • Wide Bandwidth: The ADXL001-500BEZ-R7 offers a wide frequency response range, making it capable of detecting both low and high-frequency vibrations. This feature is crucial for diverse applications, from machinery health monitoring to modal analysis.
  • High Range: With a measurement range of ±500g, the sensor can tolerate significant levels of shock and vibration without sacrificing accuracy, ensuring reliable performance under extreme conditions.
  • Analog Output: The device provides a high-level, analog voltage output that is proportional to acceleration. This analog output allows for easy integration with existing data acquisition systems and simplifies the signal processing chain.
  • Temperature Stability: The ADXL001-500BEZ-R7 is designed to maintain its performance across a wide temperature range, ensuring consistent data quality in environments with fluctuating temperatures.
  • Robust Design: Encased in a compact and rugged package, the accelerometer is built to withstand harsh industrial environments, providing long-term stability and reliability.

Applications

  • Condition Monitoring
  • Predictive Maintenance
  • Vibration Analysis
  • Modal Analysis
  • Structural Health Monitoring

The ADXL001-500BEZ-R7 is not just a sensor but a comprehensive solution for vibration analysis. Its exceptional performance and durable design make it an essential component for any application where precision vibration data is critical. Whether it's for optimizing machinery performance or safeguarding critical structures, the ADXL001-500BEZ-R7 from Analog Devices Inc. is the go-to choice for professionals seeking reliable and accurate vibration sensing.

For further information, technical specifications, and support resources, customers can visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess