EN
  • EN
  • DE

B06B-PASK (LF)(SN)

Part No B06B-PASK (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818342-B06B-PASK (LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B06B-PASK (LF)(SN) CAD Model

Description

The B06B-PASK (LF)(SN) is a connector manufactured by JST Sales America Inc. It is a 6-position connector belonging to the PA series, known for its compact size and reliability in wire-to-board connections.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices such as televisions, audio equipment, and home appliances for internal wiring connections.
  • Industrial Equipment: Employed in industrial machinery and control panels for connecting sensors, actuators, and other components.
  • Automotive Electronics: Utilized in automotive wiring harnesses for connecting various electronic modules and sensors.
  • Medical Devices: Found in medical equipment for reliable and secure connections between circuit boards and other components.
  • Office Equipment: Used in printers, scanners, and other office machines for internal wiring and power connections.

Features:

  • 6-Position Connector: Provides six independent connection points.
  • PA Series: Part of JST's PA series, known for its compact design and reliability.
  • Wire-to-Board Connection: Designed for connecting wires directly to a printed circuit board (PCB).
  • (LF) Lead-Free: Indicates that the connector is manufactured using lead-free materials, compliant with RoHS standards.
  • (SN) Tin Plating: Features tin plating on the contacts for good conductivity and corrosion resistance.

Benefits:

  • Compact Size: Allows for use in space-constrained applications.
  • Reliable Connection: Provides a secure and stable connection between wires and the PCB.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Corrosion Resistance: Tin plating ensures long-term reliability in various environments.
  • Easy to Use: Designed for easy installation and termination of wires.

Additional Details:

The B06B-PASK (LF)(SN) connector is typically used with a mating header on the PCB. The PA series connectors are known for their positive locking mechanism, which ensures a secure connection and prevents accidental disconnections. The (LF) designation indicates that the connector is lead-free, complying with environmental regulations such as RoHS. The (SN) indicates that the contacts are tin-plated, providing good conductivity and resistance to corrosion. This connector is a reliable choice for various wire-to-board connection applications requiring a compact and secure solution. The connector is designed for a specific wire gauge range, which is important to consider during application.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2150 $50.5250
570+ $0.1765 $100.6050
880+ $0.1709 $150.3920
1,210+ $0.1654 $200.1340
1,565+ $0.1599 $250.2435
2,095+ $0.1434 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess