EN
  • EN
  • DE

74AHC1G4214GWH

Part No 74AHC1G4214GWH
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description 74AHC1G4214GW/SOT353/UMT5 / Counter IC Divide-by-2 1 Element 14 Bit Negative Edge 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 14
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package 5-TSSOP
Base Product Number 74AHC1G4214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AHC1G4214GWH,935307182125,74AHC1G4214GWH-ND,1727-7630-6,NEXNEX74AHC1G4214GWH,1727-7630-2,1727-7630-1
Standard Package 3,000
Win Source Part Number 1040095-74AHC1G4214GWH
Ultra Librarian 3D Model Ultra Librarian 74AHC1G4214GWH CAD Model

Description

The Nexperia USA Inc. 74AHC1G4214 is a divide-by-2 logic type integrated circuit with one element and 14 bits per element.

  • Trigger Type: Negative Edge
  • Direction: Up
  • Series: 74AHC
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pieces
  • Mounting: SMD (SMT) technology
  • Package/Case: 5-TSSOP, SC-70-5, SOT-353
  • Supplier Device Package: 5-TSSOP
  • Voltage Supply: 2 V to 5.5 V
  • Operating Temperature: -40°C to 125°C (TA)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3543 $51.3735
345+ $0.2907 $100.2915
535+ $0.2817 $150.7095
735+ $0.2726 $200.3610
950+ $0.2635 $250.3250
1,275+ $0.2362 $301.1550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess