EN
  • EN
  • DE

ADUC816BSZ

Part No ADUC816BSZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x16b; D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 143699-ADUC816BSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC816BSZ CAD Model

Description

ADUC816BSZ MicroConverter® from Analog Devices Inc.

The ADUC816BSZ is a highly integrated MicroConverter® from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sophisticated device combines a high-performance multichannel analog-to-digital converter (ADC) with a 12-bit resolution and a microcontroller unit (MCU) based on the 8052 microcontroller architecture, offering a versatile solution for a wide range of data acquisition and control applications.

Key Features:

  • High-Resolution ADC: The device boasts a 12-bit successive approximation ADC with up to 8 differential or 16 single-ended input channels, ensuring precise data acquisition for critical applications.
  • Integrated 8052 MCU: The onboard MCU is compatible with the industry-standard 8052 instruction set, providing ease of programming and migration from other 8052-based systems.
  • On-Chip Memory: The ADUC816BSZ includes 62 kB of nonvolatile Flash/EE memory and 4 kB of data Flash/EE memory, allowing for robust data storage and application flexibility.
  • Diverse Communication Interfaces: Equipped with UART, SPI, and I²C interfaces, this MicroConverter® facilitates easy communication with other devices and systems.
  • Flexible Power Supply: The device operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Robust Temperature Range: It is designed to function effectively across an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The ADUC816BSZ is well-suited for applications that demand high-precision data acquisition and processing, such as industrial control systems, instrumentation, smart sensors, and battery-powered devices. Its integrated features and robust design make it an excellent choice for system designers looking to optimize board space and power efficiency while maintaining high performance and reliability.

With the ADUC816BSZ, Analog Devices Inc. provides a compact, powerful solution for engineers who require a combination of analog precision and digital control within their applications. Its ease of use, coupled with support from Analog Devices' extensive technical resources, ensures that integrating the ADUC816BSZ into your design will enhance system capabilities and accelerate time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess