EN
  • EN
  • DE
  • IT

HMC422MS8ETR

Part No HMC422MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL LO AMP 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type General Purpose
Frequency 1.2GHz to 2.6GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Operating Supply Current 30mA
Supply Voltage - Operating 3V
Case / Package 8-MSOP
Win Source Part Number 204878-HMC422MS8ETR
Family Name HMC422
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC422MS8ETR CAD Model

Description

Product Overview: HMC422MS8ETR from Analog Devices Inc.

The HMC422MS8ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to offer a versatile solution for frequency conversion in a wide range of RF and IF applications. This mixer is part of Analog Devices' Hittite Microwave products, renowned for their quality and performance in demanding applications.

Constructed using a gallium arsenide (GaAs), MESFET process, the HMC422MS8ETR exhibits excellent LO to RF and LO to IF isolation, minimizing potential interference and ensuring high signal integrity. It operates over a broad frequency range, making it suitable for diverse applications such as cellular/PCS/3G, ISM, WLAN, and fixed wireless environments.

Key Features:

  • Frequency Range: The mixer supports a wide frequency range with an RF and LO frequency from 1.5 GHz to 4.0 GHz, and an IF frequency from DC to 1.5 GHz, catering to a variety of RF design needs.
  • Conversion Loss: It boasts a low conversion loss, typically 8 dB, which contributes to efficient signal translation and overall system performance.
  • LO/RF Isolation: With isolation of 25 dB typical, the mixer ensures minimal leakage between the local oscillator and the RF signal paths.
  • Package: The HMC422MS8ETR comes in a compact MSOP8G package, which is suitable for space-constrained applications while providing robustness and reliability.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier means that the mixer can operate with LO drive levels as low as +3 dBm, simplifying design requirements and reducing additional component needs.

The HMC422MS8ETR is also characterized by its excellent linearity, which allows it to maintain signal fidelity across its operational range. This feature, combined with its wide frequency range and low conversion loss, makes it an ideal choice for sophisticated communication systems where high performance and reliability are paramount.

As a product of Analog Devices Inc., customers can expect the HMC422MS8ETR to deliver in terms of quality and support. Analog Devices provides detailed technical documentation, application support, and design resources to facilitate the integration of this mixer into various systems. Whether for new designs or upgrades to existing equipment, the HMC422MS8ETR is a versatile and reliable choice for RF and IF mixing applications.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess