EN
  • EN
  • DE

XC7VX690T-3FFG1157C

Part No XC7VX690T-3FFG1157C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex-7 FPGA, 1000 Max User I/O, Speed Grade-3, 0 GTX, FFG1157, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 1
Number of I/Os 1000
Number of Logic Elements/Cells 693120
Number of Transceivers 0
Speed Grade 3
Win Source Part Number 1016421-XC7VX690T-3FFG1157C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7VX690T-3FFG1157C CAD Model

Description

The XC7VX690T-3FFG1157C is a Virtex-7 FPGA (Field-Programmable Gate Array) from Xilinx. FPGAs are programmable integrated circuits that can be configured by the designer after manufacturing. They offer a high degree of flexibility and are used in a wide range of applications, including telecommunications, aerospace, defense, and industrial automation. The XC7VX690T-3FFG1157C is a high-performance FPGA with a large number of logic cells, memory blocks, and I/O interfaces.

Applications:

  • Telecommunications: Used in base stations, routers, and switches for high-speed data processing and signal processing.
  • Aerospace and defense: Employed in radar systems, electronic warfare systems, and image processing applications.
  • Industrial automation: Integrated into motor controllers, machine vision systems, and programmable logic controllers (PLCs).
  • Medical imaging: Utilized in MRI scanners, CT scanners, and ultrasound systems for image processing and data acquisition.
  • High-performance computing: Used in servers and data centers for accelerating computationally intensive tasks.

Features:

  • High logic density: Contains a large number of configurable logic blocks (CLBs) for implementing complex digital circuits.
  • Integrated memory blocks: Includes on-chip block RAM (BRAM) for high-speed data storage.
  • High-speed transceivers: Offers high-bandwidth serial communication interfaces for data transfer.
  • Configurable I/O interfaces: Supports a wide range of I/O standards for interfacing with external devices.
  • Advanced power management: Designed to minimize power consumption for energy-efficient operation.

Benefits:

  • Flexibility and customization: Allows designers to implement custom hardware logic tailored to specific application requirements.
  • High performance: Provides high-speed processing and data transfer capabilities.
  • Rapid prototyping: Enables fast development and testing of new hardware designs.
  • Reduced time to market: Accelerates the development cycle by allowing designers to quickly implement and modify hardware designs.
  • Cost-effective solution: Offers a balance of performance and flexibility for various applications.

Additional Details:

The XC7VX690T-3FFG1157C is fabricated using a 28nm process technology and features a 1157-pin flip-chip ball grid array (FCBGA) package. Xilinx provides comprehensive design tools and development environments for programming and configuring the FPGA. The device supports various programming languages, including VHDL and Verilog. Proper power supply decoupling and signal integrity techniques are essential for optimal performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess