EN
  • EN
  • DE

SN74LVC1G79YEPR

Part No SN74LVC1G79YEPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-XFBGA, DSBGA
Manufacturer Homepage www.ti.com
Win Source Part Number 749421-SN74LVC1G79YEPR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G79
Introduction Date February 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79YEPR CAD Model

Description

Overview of SN74LVC1G79YEPR

The SN74LVC1G79YEPR is a single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments (TI). This compact and efficient integrated circuit (IC) is a crucial component in digital electronics, offering a high degree of functionality in a tiny package. It is part of TI's LVC family, which signifies that it operates with low-voltage and is compatible with CMOS technology.

Key Features

  • Logic Type: The device is a D-type flip-flop, which means it captures the value on the 'D' input at the rising edge of the clock pulse and holds it until the next pulse.
  • Operating Voltage: It operates over a supply voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: The SN74LVC1G79YEPR can drive up to 24 mA at the output, providing good drive strength for various applications.
  • Low Power Consumption: The IC has a low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • High Speed: It boasts a high-speed operation, with a typical propagation delay time significantly lower than similar devices, ensuring quick response times in digital circuits.

Applications

The versatility of the SN74LVC1G79YEPR makes it suitable for a broad range of applications, including:

  • Frequency division and counting
  • Memory registers
  • Data storage
  • Control systems
  • Logic synchronization

Package and Quality

The device comes in a DSBGA (Die-Size Ball Grid Array) package, which is highly space-efficient and ideal for compact circuit designs. The SN74LVC1G79YEPR is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Furthermore, it conforms to the RoHS directive, making it an environmentally friendly choice for electronic designs.

Conclusion

With its combination of low power, high speed, and versatile voltage compatibility, the SN74LVC1G79YEPR from Texas Instruments is an excellent choice for designers who need a reliable and efficient D-type flip-flop for their digital applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess