EN
  • EN
  • DE

ADRF6650ACPZ

Part No ADRF6650ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description DUAL CONVERTER WITH INTEGRATED L / RF Mixer IC General Purpose Down Converter, Integrated PLL and VCO 450MHz ~ 2.7GHz 56-LFCSP-WQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type General Purpose
Frequency 450MHz ~ 2.7GHz
Number of Mixers 2
Gain 29dB
Noise Figure 11.5dB
Secondary Attributes Down Converter, Integrated PLL and VCO
Voltage - Supply 3.1V ~ 3.5V, 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-WQ (8x8)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 860391-ADRF6650ACPZ
Ultra Librarian 3D Model Ultra Librarian ADRF6650ACPZ CAD Model

Description

The ADRF6650ACPZ from Analog Devices Inc. is a state-of-the-art RF (radio frequency) mixer with an integrated fractional-N PLL (phase-locked loop) and VCO (voltage-controlled oscillator). This component is designed to facilitate efficient frequency conversion and signal processing in a wide range of wireless applications, including but not limited to, base stations, satellite communications, and point-to-point radios.

Key Features

  • High Integration: The ADRF6650ACPZ combines a mixer, PLL, and VCO in a single package, reducing the need for multiple discrete components. This integration simplifies design, saves board space, and enhances system reliability.
  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various applications. The VCO operates over a wide frequency range, which is essential for systems requiring tunability.
  • Low Noise Performance: The ADRF6650ACPZ boasts excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable: With a serial control interface, the device allows for easy programming of the PLL and other functional parameters, providing designers with flexibility to optimize the performance for their specific application.

Applications

  • Wireless Infrastructure
  • Satellite Communication Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Instrumentation

Technical Specifications

  • Package: The ADRF6650ACPZ is available in a compact 40-lead LFCSP (lead frame chip scale package) that is RoHS compliant.
  • Supply Voltage: It operates on a single 5V supply, minimizing power requirements.
  • IF Range: The intermediate frequency (IF) range is optimized for high performance.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADRF6650ACPZ is no exception. Manufactured with precision and subjected to rigorous testing, this product is designed to meet the high standards expected by industry professionals.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1577 $84.3154
4+ $34.5909 $138.3636
6+ $33.5099 $201.0594
8+ $32.4289 $259.4312
10+ $31.3480 $313.4800
13+ $28.1051 $365.3663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess