The R5F21124FP is a microcontroller from the R8C/12 Group manufactured by Renesas Electronics America. It is a compact, single-chip microcontroller that includes a high-performance CPU core, memory, and a range of peripheral functions.
Applications
- Consumer electronics
- Industrial control systems
- Motor control
- Office automation equipment
- Security systems
Features
- R8C CPU core
- 16 KB Flash memory
- 1 KB SRAM
- 10-bit A/D converter
- Serial communication interface (UART)
- Timer/counter
- I/O ports
Benefits
- Low power consumption.
- Integrated peripherals reduce external component count.
- Compact size for space-constrained applications.
- Easy to program and use with Renesas development tools.
- Cost-effective solution for a wide range of applications.
Additional Details
The R5F21124FP microcontroller is designed for embedded control applications. The integrated flash memory allows for easy program updates. The 10-bit A/D converter enables analog signal acquisition. The serial communication interface allows for communication with other devices. The timer/counter can be used for timing and counting functions. The I/O ports can be used to control external devices. The operating voltage range is typically 2.7V to 5.5V. The operating temperature range is typically -20°C to +85°C. The package is a QFP (Quad Flat Package).