EN
  • EN
  • DE

74AVC4T245RGYRG4

Part No 74AVC4T245RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 4-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1131143-74AVC4T245RGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245RGYRG4 CAD Model

Description

Introducing the 74AVC4T245RGYRG4 from Texas Instruments

The 74AVC4T245RGYRG4 is a state-of-the-art, 4-bit dual-supply transceiver with 3-state outputs from Texas Instruments, designed to ensure high-speed bidirectional communication between two logic domains. With its cutting-edge technology, this device is perfect for applications that require voltage level translation from a lower voltage to a higher voltage and vice versa, without the need for a direction control signal, simplifying design and saving board space.

One of the key features of the 74AVC4T245RGYRG4 is its wide voltage range. It supports a VCCA operating range of 1.2V to 3.6V and a VCCB operating range of 1.65V to 5.5V, making it extremely versatile for interfacing between various logic levels. This flexibility allows for seamless integration into mixed-voltage systems and is particularly useful for down-tracking to lower voltage levels in power-sensitive applications.

The device is equipped with Auto Direction Sensing, which eliminates the need for a direction control pin. The transceiver automatically senses the direction of data flow and switches accordingly, providing a simple and efficient solution for bidirectional level translation. This feature is particularly beneficial in applications where pin count is critical, such as portable and battery-powered devices.

Furthermore, the 74AVC4T245RGYRG4 offers bus hold on data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors. This built-in feature saves additional component cost and board space, further simplifying the design process.

Designed with the needs of modern electronics in mind, the 74AVC4T245RGYRG4 comes in a compact RGY (VQFN-16) package, providing a space-saving solution for today's densely packed PCBs. Its small form factor is ideal for portable electronics where space is at a premium.

In summary, the Texas Instruments 74AVC4T245RGYRG4 is a highly reliable and efficient solution for voltage level translation in multi-voltage systems. Its auto-direction sensing, broad voltage range compatibility, and bus hold feature make it an ideal choice for designers looking to streamline their designs and enhance system performance.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess