EN
  • EN
  • DE

ADP5061ACBZ-4-R7

Part No ADP5061ACBZ-4-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion 2100mA 4.3V 20-Pin WLCSP T/R / IC CHRG MGMT LI-ION/POL 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.3A
Battery Pack Voltage 4.3V
Maximum Supply Voltage 6.7V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-WLCSP (2x2.6)
Win Source Part Number 1015179-ADP5061ACBZ-4-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADP5061
Introduction Date October 30, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP5061ACBZ-4-R7 CAD Model

Description

ADP5061ACBZ-4-R7: A High-Efficiency Charging Solution by Analog Devices Inc.

The ADP5061ACBZ-4-R7 is a cutting-edge integrated charging controller from Analog Devices Inc. specifically designed to efficiently manage power for rechargeable batteries. This device stands out with its compact size and advanced features, making it an ideal choice for portable electronics where space is at a premium and battery life is critical.

Key Features:

  • Adaptive Charging: The ADP5061ACBZ-4-R7 supports various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, and adapts charging algorithms accordingly to optimize battery health and longevity.
  • Integrated Power Path: With its integrated power path management, the device allows the system to be powered directly from the input source while simultaneously charging the battery, ensuring uninterrupted operation of the system.
  • Programmable Charging Profile: Users can program the charge current, battery termination voltage, and other parameters to match specific battery requirements, providing flexibility across different applications.
  • High Efficiency: The ADP5061ACBZ-4-R7 boasts high charging efficiency, minimizing heat generation and energy loss during the charging process, which is essential for battery-operated devices.
  • Thermal Regulation: To prevent overheating, the device includes a thermal regulation feature that reduces the charge current automatically if the junction temperature exceeds a preset threshold.

Applications:

The ADP5061ACBZ-4-R7 is versatile and can be used in a wide range of applications, including:

  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Smart Watches
  • Personal Fitness Trackers
  • Other Small Handheld Devices

Product Specifications:

The device comes in a compact 20-ball WLCSP package, which is highly suitable for space-constrained applications. Its input voltage range is 3.6V to 6.6V, making it compatible with standard USB power sources and wall adapters. Additionally, the ADP5061ACBZ-4-R7 features a battery voltage regulation accuracy of ±0.5%, ensuring precise control over the charging process.

With its advanced capabilities and flexibility, the ADP5061ACBZ-4-R7 from Analog Devices Inc. is a reliable and efficient solution for modern rechargeable battery charging needs, providing both performance and convenience to designers and end-users alike.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess