EN
  • EN
  • DE

ADP1071-2ACCZ

Part No ADP1071-2ACCZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ISOLATED FLYBACK CONTROLLER W/SR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Flyback, Forward Converters 24-LGA (8x4)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TFLGA Exposed Pad
Case / Package 24-LGA (8x4)
Family Name ADP1071
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910596-ADP1071-2ACCZ
Ultra Librarian 3D Model Ultra Librarian ADP1071-2ACCZ CAD Model

Description

ADP1071-2ACCZ: An Innovative PWM Controller from Analog Devices Inc.

The ADP1071-2ACCZ is a state-of-the-art pulse-width modulation (PWM) controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is specifically engineered to enhance the efficiency and reliability of isolated power supply systems.

At the heart of the ADP1071-2ACCZ is its innovative current-mode control architecture, which provides excellent transient response and simplifies loop compensation. It is optimized for use in flyback and forward converter topologies, making it a versatile choice for a wide range of applications, including industrial, telecommunications, and medical equipment.

The device features an integrated 500 kHz oscillator, which can be externally adjusted to accommodate various design requirements. Additionally, the ADP1071-2ACCZ boasts an array of protective features, such as overvoltage, overcurrent, and thermal shutdown mechanisms, which safeguard the system against potential damage caused by abnormal operating conditions.

One of the unique aspects of the ADP1071-2ACCZ is its synchronous rectification control. This feature helps to reduce power losses on the secondary side of the converter, thereby improving overall efficiency. Moreover, the controller supports the implementation of soft start sequences, which can prevent inrush current during startup, further enhancing the system's stability and lifespan.

For designers looking to implement green power solutions, the ADP1071-2ACCZ provides an energy-saving mode, which reduces power consumption at light loads. This makes it an environmentally friendly choice that can contribute to energy-efficient product designs.

The device is housed in a compact, surface-mount 20-lead QSOP package, which allows for a small footprint on printed circuit boards. This is particularly beneficial for applications where space is at a premium.

In summary, the ADP1071-2ACCZ from Analog Devices Inc. is a highly integrated and efficient PWM controller that is ideal for designers seeking to create sophisticated power management solutions with a focus on performance, durability, and energy conservation.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess