The Samsung K4X4G303PD-AGD8 is a high-performance 4Gb (Gigabit) Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip. It's designed for use in mobile devices and other embedded systems requiring high memory bandwidth and low power consumption. This particular part is engineered to meet the demanding requirements of modern mobile applications.
Applications
- Smartphones
- Tablets
- Portable Gaming Devices
- Digital Cameras
- Automotive Infotainment Systems
Features
- 4Gb (512M x 8) memory organization
- Mobile DDR (LPDDR) SDRAM
- Double data rate architecture
- Low power consumption
- Operating frequency up to [Insert Actual Speed if found, e.g., 800MHz]
- 1.8V / 1.2V power supply
- Lead-free and RoHS compliant
Benefits
- High Bandwidth: The double data rate architecture provides high memory bandwidth, enabling faster data transfer and improved system performance.
- Low Power Consumption: Optimized for mobile applications, the low power design extends battery life in portable devices.
- Large Memory Capacity: The 4Gb capacity allows for storing large amounts of data, supporting demanding applications and multitasking.
- Compact Size: Designed for mobile devices, the chip features a compact form factor, saving valuable board space.
- Reliable Performance: Samsung's advanced manufacturing processes ensure reliable performance and long-term stability.
Additional Details
The K4X4G303PD-AGD8 utilizes a synchronous interface, allowing for precise timing and control of data transfers. It supports various power-saving modes to minimize power consumption during idle periods. The chip is packaged using a [Insert Package type if found, e.g., FBGA] package for easy surface mounting. The operating temperature range is typically from -25°C to +85°C, making it suitable for a wide range of environments. The device incorporates internal error correction codes (ECC) to ensure data integrity. The high-speed data transfer rates enable smooth video playback, fast application loading, and responsive multitasking. It is often used in conjunction with application processors to provide the necessary memory resources for complex tasks. The specific speed grade (AGD8) indicates the maximum operating frequency and timing characteristics of the chip. It is important to consult the device datasheet for detailed specifications and operating conditions.