EN
  • EN
  • DE

MT53E512M16D1FW-046 WT:D

Part No MT53E512M16D1FW-046 WT:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-4266 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942841-MT53E512M16D1FW-046 WT:D
Package Tray
Product Status Last Time Buy
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 8Gbit
Memory Organization 512M x 16
Grade -
Mounting Type Surface Mount
Package / Case 200-TFBGA
Supplier Device Package 200-TFBGA (10x14.5)
Ultra Librarian 3D Model Ultra Librarian MT53E512M16D1FW-046 WT:D CAD Model

Description

This memory component is part of a series of high-quality memory products that are designed to provide reliable performance and fast data transfer rates.

    You May Also Be Interested in

    Seagate Technology
    20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
    Need more? Email Us
    Seagate Technology
    16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
    Need more? Email Us
    Amd
    EPYC 9355 (32C 64T 3.55/4.4GHz)
    Need more? Email Us
    Kingston
    4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
    Lowest to $43.9850
    Micron Technology Inc.
    DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
    Need more? Email Us
    Samsung
    DDR4-3200 512Mx8 (4Gb)
    Need more? Email Us
    Intel
    Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
    Need more? Email Us
    PALIT
    GeForce RTX 5060 Infinity 2 OC 8GB
    Need more? Email Us
    Micron Technology Inc.
    IC DRAM 16GBIT POD 78FBGA
    Need more? Email Us

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $18.0572
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    2+ $29.5978 $59.1956
    5+ $24.2854 $121.4270
    7+ $23.5265 $164.6855
    9+ $22.7675 $204.9075
    12+ $22.0086 $264.1032
    16+ $19.7319 $315.7104
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 200 pieces
    MOQ: 2 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess