EN
  • EN
  • DE

ADP1048ARQZ-R7

Part No ADP1048ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description Digital Power Factor Correction Controller | IC DGTL PFC CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Mode Average Current
Switching Frequency 30kHz ~ 400kHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADP1048
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141112-ADP1048ARQZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1048ARQZ-R7 CAD Model

Description

ADP1048ARQZ-R7 Digital Power Factor Correction (PFC) Controller

The ADP1048ARQZ-R7 is a sophisticated digital Power Factor Correction (PFC) controller designed by Analog Devices Inc. to deliver an efficient, reliable, and high-performance solution for AC-DC power supply applications. This advanced controller is built to enhance the power factor of electronic systems, thereby reducing energy losses and improving the overall efficiency of power conversion processes.

Key Features:

  • Highly Programmable: The ADP1048ARQZ-R7 is equipped with a user-friendly graphical user interface (GUI), allowing for easy customization and programming to meet specific application requirements. This flexibility makes it an ideal choice for a wide range of power supply designs.
  • Advanced Control Algorithms: It incorporates advanced digital control algorithms that ensure stable and efficient operation under varying load conditions. These algorithms help in minimizing total harmonic distortion (THD) and improving the power factor.
  • Efficient Power Management: With features like programmable switching frequency, soft start, and brownout protection, the ADP1048ARQZ-R7 ensures efficient power management and protection for connected devices.
  • Communication Capabilities: It supports PMBus communication protocol for real-time monitoring and control, enabling system designers to implement intelligent power management solutions.

Applications:

  • Server and Telecom Power Supplies
  • Industrial Power Supplies
  • Power Supplies for LED Lighting
  • High Power AC-DC Adapters

This PFC controller is packaged in a compact 24-pin QSOP, making it suitable for space-constrained applications. The part number ADP1048ARQZ-R7 indicates that this component is available in tape and reel packaging, which is convenient for automated manufacturing processes.

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the ADP1048ARQZ-R7 is a testament to their expertise in power management technology. By choosing this digital PFC controller, designers can expect to achieve high efficiency, robust protection, and exceptional performance in their power supply designs.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,909 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess