EN
  • EN
  • DE

ADP1047ARQZ-R7

Part No ADP1047ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description Digital Power Factor Correction Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Mode Average Current
Frequency - Switching 30kHz ~ 400kHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 1141111-ADP1047ARQZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1047
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1047ARQZ-R7 CAD Model

Description

ADP1047ARQZ-R7 Product Image

The ADP1047ARQZ-R7 is a cutting-edge digital Power Factor Correction (PFC) controller from Analog Devices Inc., designed to deliver efficient power management and optimization for a wide range of applications. This advanced controller integrates numerous features to provide a robust and flexible solution for power supply designs requiring reliable PFC functionality.

Key Features:

  • Programmable Digital Control: The ADP1047ARQZ-R7 offers fully programmable digital control, enabling precise adjustment of PFC parameters through a user-friendly GUI, ensuring optimal performance for specific applications.
  • Powerful Correction Capabilities: It boasts high power factor correction capabilities, minimizing harmonic distortion and improving efficiency, which is crucial for meeting regulatory standards and reducing energy consumption.
  • Real-Time System Monitoring: With real-time system monitoring, the device allows for immediate feedback and adaptive response to various load conditions, enhancing system reliability and performance.
  • Versatile Communication: The controller features an I²C-compatible interface, allowing for seamless communication and control within electronic systems.
  • Advanced Protection: It includes a comprehensive suite of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against a range of fault conditions.

Applications:

The ADP1047ARQZ-R7 is ideal for a variety of applications that require efficient and reliable power factor correction. These include:

  • AC-DC power supplies
  • Power adapters for servers and workstations
  • Power supplies for LED lighting and TVs
  • Telecom and networking equipment
  • Industrial and medical power systems

With its advanced digital control, robust feature set, and versatile application range, the ADP1047ARQZ-R7 from Analog Devices Inc. stands out as a premier choice for designers seeking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5160 $59.6120
17+ $6.9877 $118.7909
26+ $6.7692 $175.9992
36+ $6.5509 $235.8324
46+ $6.3326 $291.2996
62+ $5.6774 $351.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess