EN
  • EN
  • DE

SM72240MFE-3.08/NOPB

Part No SM72240MFE-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SM72240
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 668413-SM72240MFE-3.08/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72240MFE-3.08/NOPB CAD Model

Description

The SM72240MFE-3.08/NOPB is a highly integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is part of TI's extensive portfolio of energy management devices, specifically tailored for photovoltaic (PV) applications. The SM72240MFE-3.08/NOPB is a key player in ensuring efficient solar energy conversion, storage, and management in various solar energy systems.

Key Features

  • High-Voltage Capability: The device is capable of handling high voltages, which is essential for photovoltaic systems that operate at elevated voltage levels.
  • Robust Thermal Performance: Designed to withstand harsh environmental conditions, the SM72240MFE-3.08/NOPB operates reliably across a wide temperature range.
  • Energy-Efficient: The component is engineered to minimize power loss, thereby improving the overall efficiency of the solar power system.
  • Advanced Protection Features: It includes built-in protection mechanisms to safeguard the circuit from over-voltage, over-current, and other potential damage sources.
  • Longevity: The device is built with durability in mind, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The SM72240MFE-3.08/NOPB is suitable for an array of applications within the solar energy sector. It is commonly used in solar charge controllers, solar inverters, and maximum power point tracking (MPPT) systems. Its high reliability and efficiency make it an excellent choice for both residential and commercial solar installations.

Environmental and Quality Certifications

Texas Instruments is committed to environmental stewardship and product quality. The SM72240MFE-3.08/NOPB complies with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant components. Additionally, the device is provided in a NOPB (No Lead (Pb)) format, reflecting TI's dedication to reducing the environmental impact of its products.

In conclusion, the SM72240MFE-3.08/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers working on advanced solar energy systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess