EN
  • EN
  • DE

ADMV8432ACPZ

Part No ADMV8432ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description 16 TO 32 GHZ TUNABLE BPF / Band Pass Filter IC Band Pass Order 16GHz ~ 32GHz 40-LFCSP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Strip
Filter Type Band Pass
Frequency - Cutoff or Center 16GHz ~ 32GHz
Number of Filters 1
Voltage - Supply 5.5V
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number ADMV8432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADMV8432ACPZ,505-ADMV8432ACPZ
Standard Package 1
Win Source Part Number 1043619-ADMV8432ACPZ
Ultra Librarian 3D Model Ultra Librarian ADMV8432ACPZ CAD Model

Description

The ADMV8432ACPZ is a cutting-edge integrated circuit from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to cater to the demanding requirements of modern communication systems, providing a high level of performance in a compact package.

As a microwave upconverter/downconverter, the ADMV8432ACPZ operates within the 24 GHz to 44 GHz frequency range, making it an ideal choice for applications in satellite communications, point-to-point radios, and military and space systems. Its versatility allows for seamless integration into various communication infrastructures, ensuring reliable and efficient signal conversion.

The ADMV8432ACPZ comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm, allowing for efficient use of board space without sacrificing performance. This small footprint is particularly beneficial for designs where space is at a premium, such as portable and space-constrained devices.

This device boasts a high level of integration, featuring an on-chip voltage-controlled oscillator (VCO) with a fundamental frequency of 12 GHz to 22 GHz and a frequency doubler, which can reduce the bill of materials and simplify the design process for system engineers. The inclusion of an integrated local oscillator (LO) amplifier also helps to reduce the need for external components, further streamlining the design.

The ADMV8432ACPZ exhibits excellent conversion loss and noise figure performance, ensuring that signal integrity is maintained throughout the conversion process. This is critical for maintaining high-quality signal transmission in communication systems where data integrity is paramount.

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and durable, and the ADMV8432ACPZ is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in a wide range of environmental conditions.

For designers and engineers looking for a high-performance upconverter/downconverter that combines efficiency, compactness, and reliability, the ADMV8432ACPZ from Analog Devices Inc. represents a superior choice that stands out in the field of RF and microwave signal processing.

You May Also Be Interested in

Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,690.0000 $1,690.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess