EN
  • EN
  • DE

B72660M750K72(V1)

Part No B72660M750K72(V1)
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983864-B72660M750K72(V1)
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72660M750K72(V1) CAD Model

Description

The B72660M750K72(V1) is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). MOVs are commonly used for surge protection in a variety of electronic applications. They act as voltage-dependent resistors, diverting excess current away from sensitive components when a voltage spike occurs.

Applications

  • Power supplies: Protecting circuits from voltage surges and transients.
  • Industrial equipment: Safeguarding sensitive electronics in industrial environments.
  • Consumer electronics: Protecting devices like TVs, computers, and appliances from power line surges.
  • Telecommunications equipment: Ensuring reliable operation of communication systems by preventing damage from voltage spikes.
  • Lighting systems: Protecting LED drivers and other components from surges caused by lightning or switching events.

Features

  • High surge current capability: Capable of withstanding high surge currents without degradation.
  • Fast response time: Quickly clamps voltage surges to protect downstream components.
  • Wide operating voltage range: Suitable for various voltage levels in different applications.
  • Compact size: Enables easy integration into space-constrained designs.
  • UL, CSA, VDE approvals: Complies with recognized safety standards.
  • RoHS compliant: Environmentally friendly due to the restriction of hazardous substances.

Benefits

  • Protection against overvoltage transients: Prevents damage to sensitive electronic components.
  • Improved system reliability: Enhances the robustness and longevity of electronic equipment.
  • Reduced downtime: Minimizes equipment failures and associated downtime.
  • Enhanced safety: Reduces the risk of electrical hazards caused by voltage surges.
  • Cost-effective protection: Provides a relatively inexpensive solution for surge protection.

Additional Details

The B72660M series varistors are designed for various applications requiring robust surge protection. The 'M' designation often signifies a specific type of lead configuration. The '750' in the part number usually indicates a voltage rating (e.g., 75V), while the 'K' indicates the tolerance. Datasheets for the B72660M750K72(V1) specify key parameters such as maximum surge current, clamping voltage, and energy handling capability. The (V1) probably signifies a specific manufacturing variation. It is important to consult the specific datasheet to confirm the exact electrical characteristics and operating conditions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess