EN
  • EN
  • DE
  • IT

ADL5385ACPZ-WP

Part No ADL5385ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description 50 MHz to 2200 MHz Quadrature Modulator / Quadrature Mod 500MHz 24-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer Analog Devices Inc.
Win Source Part Number 172848-ADL5385ACPZ-WP
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5385
Introduction Date April 26, 2006
ECCN 5A991.b
Country of Origin China, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADL5385ACPZ-WP CAD Model

Description

The ADL5385ACPZ-WP is a high-performance, broadband quadrature modulator from Analog Devices Inc., designed to cater to the demanding requirements of wireless infrastructure and other communication systems. This device is a part of Analog Devices' extensive range of RF (Radio Frequency) components, known for their reliability and precision.

Key Features

  • Frequency Range: The ADL5385ACPZ-WP operates over a very wide frequency range, supporting IF (Intermediate Frequency) and RF from 50 MHz to 2200 MHz, making it highly versatile for a variety of applications.
  • High Linearity: Exhibiting excellent linearity, it ensures minimal distortion in signal transmission, which is critical for maintaining signal integrity in high-performance communication systems.
  • Carrier Leakage Performance: It features exceptional carrier leakage performance, which helps to suppress unwanted mixing products and improves overall system performance.
  • Integration: The device integrates a voltage variable attenuator and an output amplifier, providing additional functionality and simplifying the design for system integrators.
  • Temperature Range: Suited for harsh environments, it operates over an extended industrial temperature range, making it reliable for outdoor and rugged applications.

Applications

The ADL5385ACPZ-WP is ideal for a variety of applications that require high-quality modulation, such as:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless systems
  • Communication test equipment
  • Point to point communication links

Package and Quality

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADL5385ACPZ-WP is designed for space-constrained applications without compromising on performance. The 'WP' suffix indicates that this device is available in a wettable flank package, which is beneficial for the visual inspection during the soldering process. Analog Devices Inc. ensures that this product meets stringent quality standards for reliable operation in critical systems.

With its robust feature set and flexibility, the ADL5385ACPZ-WP stands out as a superior choice for system designers looking to implement high fidelity quadrature modulation in their RF communication systems.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2941 $55.7646
12+ $8.7059 $104.4708
18+ $8.4118 $151.4124
26+ $7.8236 $203.4136
34+ $7.5294 $255.9996
42+ $7.2353 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess