EN
  • EN
  • DE

SI2180-B60-GMR

Part No SI2180-B60-GMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Function Demodulator
LO Frequency 16MHz ~ 30MHz
Voltage - Supply 1.14V ~ 1.3V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number SI2180
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SI2180-B60-GMR-ND,336-5193-1,336-5193-2,336-5193-6
Standard Package 2,500
Win Source Part Number 986369-SI2180-B60-GMR
Ultra Librarian 3D Model Ultra Librarian SI2180-B60-GMR CAD Model

Description

The SI2180-B60-GMR is an RF Demodulator designed by Skyworks Solutions Inc.

  • Package / Case: 48-VFQFN Exposed Pad
  • Mounting Type: SMD (SMT)
  • LO Frequency: 16MHz ~ 30MHz
  • Voltage - Supply: 1.14V ~ 1.3V
  • Applications: RF/IF and RFID
  • Standard Package: 2,500
  • Packaging: Tape & Reel
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess