EN
  • EN
  • DE

ADIS16507-2BMLZ

Part No ADIS16507-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 40G (500 DPS DN / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case 100-BBGA Module
Supplier Device Package 100-BGA Module (15x15)
Mounting SMD (SMT)
Base Product Number ADIS16507
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Names 505-ADIS16507-2BMLZ,-2735-ADIS16507-2BMLZ
Standard Package 1
Win Source Part Number 1008445-ADIS16507-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16507-2BMLZ CAD Model

Description

ADIS16507-2BMLZ - Precision IMU from Analog Devices Inc.

The ADIS16507-2BMLZ is a high-performance Inertial Measurement Unit (IMU) designed by Analog Devices Inc., a leading global semiconductor company known for its state-of-the-art engineering and innovation. This compact, precision IMU integrates a triaxial gyroscope and a triaxial accelerometer to provide six degrees of freedom motion tracking, making it an ideal solution for a wide range of applications including navigation, robotics, platform stabilization, and motion analysis.

Featuring a robust design, the ADIS16507-2BMLZ comes in a compact, module form factor (BMLZ series) that is easy to integrate into various systems. It boasts a factory calibration that ensures high accuracy and repeatability, minimizing the need for user calibration and reducing system complexity. The device's performance is characterized by low noise, wide bandwidth, and excellent temperature stability, thanks to Analog Devices' advanced sensor technology and signal processing expertise.

The gyroscope in the ADIS16507-2BMLZ offers a measurement range of ±450°/sec, while the accelerometer provides a measurement range of ±8g. These sensors work in tandem to deliver precise and reliable motion data. The unit also features configurable filtering options, enabling users to tailor the IMU's response to their specific application requirements.

Connectivity is straightforward with the ADIS16507-2BMLZ, as it employs a standard SPI (Serial Peripheral Interface) for data communication, making it easily compatible with most microcontrollers and digital systems. Additionally, it includes a range of built-in self-test functions, ensuring reliable operation and simplifying system diagnostics.

For durability and longevity, the ADIS16507-2BMLZ is packaged in a ruggedized laminate-based LGA (Land Grid Array) package, which provides excellent environmental resistance and is suitable for harsh operating conditions. With its combination of precision, reliability, and ease of integration, the ADIS16507-2BMLZ by Analog Devices Inc. is an exceptional choice for those who require a high-quality IMU for their advanced motion tracking needs.

You May Also Be Interested in

Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Murata Electronics North America
Sensor Output
Need more? Email Us
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $470.9739 $470.9739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess