EN
  • EN
  • DE
  • IT

LSM303DLH

Part No LSM303DLH
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/MAG 3-AXIS I2C 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer, 6 Axis
Output Type I2C
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 28-VFLGA Module
Supplier Device Package 28-LGA (5x5)
Mounting Type Surface Mount
Base Product Number LSM303
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 192532-LSM303DLH
Ultra Librarian 3D Model Ultra Librarian LSM303DLH CAD Model

Description

The LSM303DLH is a system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor. Manufactured by STMicroelectronics, this compact module provides high-precision data to applications requiring orientation and navigational functionalities. It is an ideal choice for enhancing the user experience in mobile phones, tablets, and personal navigation devices.

Key Features

  • 3D Magnetometer: The LSM303DLH includes a built-in magnetic field sensor that detects the earth's magnetic field in three dimensions, allowing it to function as a digital compass.
  • 3D Accelerometer: This module also features a three-axis accelerometer that measures acceleration due to motion or gravity, providing tilt-compensated compass readings and motion detection.
  • High Resolution: The magnetometer and accelerometer boast high-resolution output, which ensures accurate and reliable readings for demanding applications.
  • I2C Serial Interface: The device is equipped with an I2C serial bus interface, supporting easy integration with most microcontrollers and allowing for a simplified connection with a host system.
  • Programmable Interrupt: A programmable interrupt feature is included, which can be set for free-fall, motion detection, and magnetic field detection events.
  • Compact Form Factor: Its small footprint and low power consumption make the LSM303DLH suitable for battery-powered or space-constrained applications.

Applications

The LSM303DLH is versatile and can be used across a wide range of market segments. Its primary applications include but are not limited to:

  • Mobile and handheld devices for orientation detection (e.g., portrait/landscape switching)
  • Personal navigation and fitness devices to track movement and direction
  • Pointing devices and game controllers for motion input and user interaction
  • Robotics for navigation and spatial awareness

Overall, the LSM303DLH from STMicroelectronics is a powerful and flexible solution for adding sophisticated navigation and motion sensing capabilities to a vast array of electronic products.

You May Also Be Interested in

STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.6087
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.9895
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9654 $59.7924
13+ $8.1768 $106.2984
19+ $7.9212 $150.5028
27+ $7.6657 $206.9739
34+ $7.4102 $251.9468
46+ $6.6436 $305.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess