EN
  • EN
  • DE

XC3064A-7TQ144I

Part No XC3064A-7TQ144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412589-XC3064A-7TQ144I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3064A-7TQ144I CAD Model

Description

The XC3064A-7TQ144I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 series. These FPGAs are engineered to deliver both high performance and considerable flexibility, making them well-suited for a diverse range of digital logic applications. The device features a configurable architecture that empowers designers to implement custom logic circuits, utilizing programmable interconnects and configurable logic blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Employed in applications necessitating high-speed data manipulation, such as audio and video processing systems.
  • Data Acquisition Systems: Integral to systems designed for real-time data capture and processing.
  • Embedded Systems: Functions as a core logic component within a variety of embedded control and processing environments.
  • Communication Systems: Applied in network interfaces and implementations of communication protocols.
  • Industrial Control Systems: Integrated into automated control systems for manufacturing and process control applications.

Features:

  • Configurable Logic Blocks (CLBs): Form the fundamental building blocks essential for implementing both combinational and sequential logic.
  • Programmable Interconnect Matrix: Facilitates adaptable routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Offer an interface enabling the connection of the FPGA to external devices.
  • On-Chip Clock Management: Provides functionalities for the generation and distribution of clock signals throughout the FPGA.
  • Low Power Consumption: Designed to reduce power consumption in various application scenarios.

Benefits:

  • Flexibility: Allows designers the freedom to implement custom logic functions and adapt to changing project needs.
  • High Performance: Delivers high-speed operation crucial for demanding applications.
  • Reduced Time-to-Market: Accelerates the prototyping and development phases of digital systems.
  • Cost-Effectiveness: Presents a cost-efficient solution for the implementation of complex logic circuits.
  • Reconfigurability: The capacity to be reprogrammed allows for the implementation of varied functions, rendering it appropriate for dynamic applications.

Technical Specifications:

The XC3064A-7TQ144I includes 64 CLBs, a speed grade of -7, and comes in a 144-pin Thin Quad Flatpack (TQFP) package. The operating voltage typically is 5V. It has a specific number of I/O pins. The XC3064A family supports various configuration modes, including serial and parallel programming. Consult Xilinx documentation for detailed specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess