EN
  • EN
  • DE

ADIS16467-1BMLZ

Part No ADIS16467-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G (125 DPS DNR)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16467
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860071-ADIS16467-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16467-1BMLZ CAD Model

Description

ADIS16467-1BMLZ - High Performance, Precision IMU by Analog Devices Inc.

The ADIS16467-1BMLZ is a state-of-the-art inertial measurement unit (IMU) from Analog Devices Inc., designed to deliver high-precision, six-degrees-of-freedom sensing in a compact and rugged form factor. This IMU combines industry-leading gyroscope and accelerometer performance, making it an ideal choice for demanding applications such as platform stabilization, navigation, robotics, and vehicle dynamics.

At the heart of the ADIS16467-1BMLZ lies a triaxial digital gyroscope and a triaxial accelerometer, each providing a full-scale range of ±450°/sec and ±18g respectively. The unit is factory calibrated for sensitivity, bias, alignment, and linear acceleration, which ensures accurate measurements right out of the box. The built-in temperature sensors enable compensation for variations in temperature, maintaining performance across a wide operating range of -40°C to +85°C.

This IMU is housed in a robust laser-welded titanium enclosure, ensuring excellent durability and resistance to environmental factors such as shock and vibration. The compact design, with dimensions of 24 mm x 24 mm x 24 mm, allows for easy integration into space-constrained applications without sacrificing performance.

Featuring a user-configurable data rate up to 2000 samples per second, the ADIS16467-1BMLZ provides real-time motion sensing data via its SPI interface. This high-speed data acquisition capability is crucial for applications requiring quick response times and precise control.

For those seeking to streamline their development process, the IMU comes with a comprehensive suite of software tools and support documentation. The device also offers multiple modes of operation, including sleep and data capture modes, to optimize power consumption for battery-powered or energy-sensitive applications.

The ADIS16467-1BMLZ is an exemplary choice for engineers and system integrators looking for a reliable and precise IMU solution. With its robust design, exceptional performance, and ease of use, it stands out as a leading choice for a wide array of motion sensing applications.

For more information and to view detailed specifications, visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $13.0677
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254
TDK InvenSense
IMUs - Inertial Measurement Units
Need more? Email Us
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $748.2186
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $8.4220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess