EN
  • EN
  • DE

ADIS16350AMLZ

Part No ADIS16350AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 557823-ADIS16350AMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16350AMLZ CAD Model

Description

ADIS16350AMLZ - High Precision Tri-Axis Inertial Sensor

The ADIS16350AMLZ is a high-performance inertial sensor module from Analog Devices Inc., designed to offer precise tri-axis angular rate and linear acceleration sensing in a compact, ruggedized LGA package. This sensor is part of the iSensor® product family, which integrates multi-axis sensors with signal processing, calibration, data buffering, and a host of other features to provide a complete system solution.

Featuring a gyro range of ±300°/sec and an accelerometer range of ±5g, the ADIS16350AMLZ is capable of capturing high dynamic movements, making it an ideal choice for a variety of industrial and military applications. These include platform stabilization, navigation, robotics, and vehicle dynamics.

The module's precision is enhanced by factory calibration for sensitivity, bias, alignment, and temperature, ensuring reliable and consistent performance across different environmental conditions. The calibration data is stored in the onboard non-volatile memory, enabling the sensor to maintain its accuracy without the need for continuous recalibration.

The ADIS16350AMLZ offers a user-friendly SPI-compatible serial interface, allowing for easy integration into existing systems. Additionally, the sensor's digital outputs eliminate the need for analog-to-digital conversion, reducing system complexity and improving noise performance.

With a wide operating temperature range of -40°C to +85°C, the ADIS16350AMLZ is built to perform in harsh environments. Its robust design includes a hermetic package that protects the sensor from moisture and other environmental contaminants.

The device also features several built-in self-test functions, which can be used to verify sensor integrity and assist with system troubleshooting. The programmable operation and control, including configurable filters and sample rates, make the ADIS16350AMLZ a versatile solution tailored to meet the specific needs of various applications.

Overall, the ADIS16350AMLZ from Analog Devices Inc. represents a blend of high precision, durability, and ease of use, making it a top-tier choice for system designers seeking a reliable tri-axis inertial sensor.

You May Also Be Interested in

Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess