Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer, 6 Axis
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-VFLGA Module
Supplier Device Package 28-LGA (5x5)
Mounting Type Surface Mount
Base Product Number LSM303
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621926-LSM303DLM
Ultra Librarian 3D Model Ultra Librarian LSM303DLM CAD Model

Description

The LSM303DLM is a high-performance system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this product is designed to provide a compact and efficient solution for advanced navigation and motion-sensing applications.

Key Features

  • 3D Magnetometer and Accelerometer: The LSM303DLM integrates both a three-axis magnetometer and a three-axis accelerometer to provide comprehensive motion detection.
  • High-Resolution: With selectable full scales of ±2g/±4g/±8g/±16g for the accelerometer and ±1.3/±1.9/±2.5/±4.0/±4.7/±5.6/±8.1 gauss for the magnetometer, the LSM303DLM is capable of detecting even slight changes in orientation and motion.
  • I2C/SPI Interface: It supports both I2C and SPI communication, allowing for easy integration with a wide range of microcontrollers and systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications such as handheld devices.
  • Smart Embedded Functions: Features like programmable interrupts and click/double-click recognition add to the versatility of the LSM303DLM, enabling advanced motion detection capabilities.

Applications

The LSM303DLM is ideal for a variety of applications, including:

  • Mobile phones and tablets for screen orientation and navigation
  • Virtual Reality (VR) and Augmented Reality (AR) devices for accurate motion tracking
  • Personal navigation devices and GPS for enhanced accuracy
  • Robotics for spatial awareness and control
  • Game controllers for an immersive gaming experience

Technical Specifications

Parameter Value Supply Voltage 2.16V to 3.6V Operating Temperature -40°C to +85°C Package LGA-14 (Land Grid Array)

With its robust design and versatile features, the LSM303DLM from STMicroelectronics is the go-to solution for developers looking to add reliable motion and magnetic sensing to their projects.

You May Also Be Interested in

STMicroelectronics
IMU ACCEL/MAG I2C/SPI 12LGA / ultra-low-power 3D accelerometer and 3D magnetometer
Lowest to $2.5329
ECAD model for LSM303AGRTR
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $107.5702
ECAD model for LSM6DS33
STMicroelectronics
IMU ACCEL/GYRO/TEMP I2C/SPI LGA / always-on 3D accelerometer and 3D gyroscope
Lowest to $3.5640
ECAD model for LSM6DS3HTR
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for LSM6DSMTR
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $1,791.3593
ECAD model for ADIS16355AMLZ
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
ECAD model for SCC2230-E02-05
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.9313
ECAD model for LSM330DLC
STMicroelectronics
MOD SIP ACCEL/GYRO 3D 14LGA
Lowest to $3.2772
ECAD model for LSM6DSLUSTR
STMicroelectronics
MOD SIP ECOMPASS 12LGA
Lowest to $4.6568
ECAD model for LSM303AGRUSTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4326 $66.0282
17+ $7.7396 $131.5732
26+ $7.4977 $194.9402
36+ $7.2558 $261.2088
47+ $7.0141 $329.6627
62+ $6.2885 $389.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention