EN
  • EN
  • DE

ADXL321JCPZ

Part No ADXL321JCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±18g 2.5V/3.3V/5V 51mV/g to 63mV/g 16-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173847-ADXL321JCPZ
Popularity Low
Supply and Demand Status Limited
Family Name ADXL321
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL321JCPZ CAD Model

Description

ADXL321JCPZ - High Precision Accelerometer by Analog Devices Inc.

The ADXL321JCPZ is a cutting-edge accelerometer designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This compact sensor is part of the ADXL series, known for their high performance and reliability in measuring acceleration with great accuracy.

This particular model, the ADXL321JCPZ, is an ideal choice for applications requiring low power consumption and small form factor without compromising on precision. It is capable of measuring both dynamic acceleration (such as vibration) and static acceleration (such as gravity). This versatility makes it suitable for a wide range of applications, from industrial instrumentation to consumer electronics.

Key Features:

  • High Sensitivity: The device offers a high resolution of measurement with a sensitivity of typically 330 mV/g, ensuring that even the slightest movements are captured accurately.
  • Dual-Axis Sensing: It can measure acceleration in both the X and Y axes, providing comprehensive data for analysis and monitoring.
  • Low Power Consumption: Designed for efficiency, the ADXL321JCPZ operates on a low supply voltage ranging from 2.4 V to 5.25 V, making it suitable for battery-powered devices.
  • Wide Measurement Range: It has a selectable measurement range of ±18 g, allowing it to be used in environments with high levels of motion and acceleration.
  • Robust Design: The sensor is designed to withstand shock up to 10,000 g, ensuring durability and longevity in harsh conditions.
  • Compact LFCSP Package: Housed in a small, 16-lead, 4 mm × 4 mm LFCSP (Lead Frame Chip Scale Package), the ADXL321JCPZ is perfect for space-constrained applications.

The ADXL321JCPZ also features a temperature range of -40°C to +85°C, making it operational across various environmental conditions. Its signal conditioned voltage outputs are easy to interface with, and it offers a self-test feature that verifies the integrity of the sensor outputs upon command.

Whether it's being integrated into vehicle dynamic controls, tilt sensors in mobile devices, or vibration analysis in industrial equipment, the ADXL321JCPZ from Analog Devices Inc. stands out as a robust and precise accelerometer, ready to meet the demands of your sophisticated applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess