EN
  • EN
  • DE

IAM-20689

Part No IAM-20689
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMUs - Inertial Measurement Units
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK
Category Motion Sensors - IMU (Inertial Measurement Units)
Brand TDK InvenSense
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian IAM-20689 CAD Model

Description

The IAM-20689 is a 6-axis MotionTracking device that combines a 3-axis gyroscope and a 3-axis accelerometer in a small plastic package with wettable flanks option. By leveraging its patented and volume-proven CMOS-MEMS fabrication platform, TDK InvenSense has driven the package size down to a footprint and thickness of 4.5x4.5x1.1 mm3 (24-pin DQFN), to offer fully integrated, high performance component in a compact form factor. 

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess